Microchip Technology, Inc. RF Transceiver ICs - ATWINC1500B-MU-Y ATWINC1500B-MU-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 811206-ATWINC1500B-M U-Y Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 22mA ~ 58.5mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Current - Transmitting: 22mA ~ 294mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ATWINC1500
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 811206-ATWINC1500B-M U-Y Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 22mA ~ 58.5mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Current - Transmitting: 22mA ~ 294mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ATWINC1500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWINC1500B-MU-Y - 811206-ATWINC1500B-MU-Y - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWINC1500B-MU-Y
811206-ATWINC1500B-MU-Y
RF Transceiver ICs - ATWINC1500B-MU-Y 811206-ATWINC1500B-MU-Y
Manufacturer: Microchip Technology Win Source Part Number: 811206-ATWINC1500B-M U-Y Packaging: Tray Type: TxRx + MCU Mounting Style: SMD Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 4MB Flash, 128kB ROM, 224kB RAM Power - Output: 20.5dBm Sensitivity: -98dBm Current - Receiving: 22mA ~ 58.5mA RF Family/Standard: WiFi Modulation: CCK, DSSS, OFDM Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 9 Current - Transmitting: 22mA ~ 294mA Supplier Device Package: 40-QFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 40-VFQFN Exposed Pad Data Rate (Maximum): 72.2Mbps Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 490 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 3.6V Part Number Series: ATWINC1500

Manufacturer: Microchip Technology
Win Source Part Number: 811206-ATWINC1500B-MU-Y
Packaging: Tray
Type: TxRx + MCU
Mounting Style: SMD
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 4MB Flash, 128kB ROM, 224kB RAM
Power - Output: 20.5dBm
Sensitivity: -98dBm
Current - Receiving: 22mA ~ 58.5mA
RF Family/Standard: WiFi
Modulation: CCK, DSSS, OFDM
Serial Interfaces: I2C, SDIO, SPI, UART
GPIO: 9
Current - Transmitting: 22mA ~ 294mA
Supplier Device Package: 40-QFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 40-VFQFN Exposed Pad
Data Rate (Maximum): 72.2Mbps
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 490
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 3.6V
Part Number Series: ATWINC1500

Buy Now
RF and Wireless - RF Transceiver ICs - ATWINC1500B-MU-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATWINC1500B-MU-Y
RF and Wireless - RF Transceiver ICs ATWINC1500B-MU-Y
IC RF TXRX+MCU WIFI 40VFQFN

IC RF TXRX+MCU WIFI 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 811206-ATWINC1500B-MU-Y ATWINC1500B-MU-Y
Product Name RF Transceiver ICs - ATWINC1500B-MU-Y RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details