Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATSAMB11G18A-MU-T

Description
Win Source Part Number: 961967-ATSAMB11G18A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 256kB Flash, 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Current - Receiving: 4.2mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 3mA Voltage - Supply: 2.3V ~ 4.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATBTLC1000A-MU-Y; ATBTLC1000A-MU-T; ATBTLC1000A-UU-T; QN9021/DY; QN9020/DY; QN9022/DY; ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATSAMB11G18A-MU-TTR, 1611-ATSAMB11G18A-MU -TTRINACTIVE,1611-AT SAMB11G18A-MU-TDKR-N D,1611-ATSAMB11G18A- MU-TDKR,ATSAMB11G18A -MU-T-ND,ATSAMB11G18 A-MU-TCT,1611-ATSAMB 11G18A-MU-TTR-ND,161 1-ATSAMB11G18A-MU-TC T,ATSAMB11G18A-MU-TD KR,1611-ATSAMB11G18A -MU-TDKRINACTIVE,161 1-ATSAMB11G18A-MU-TT R Base Product Number: ATSAMB11 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 961967-ATSAMB11G18A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 256kB Flash, 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Current - Receiving: 4.2mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 3mA Voltage - Supply: 2.3V ~ 4.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATBTLC1000A-MU-Y; ATBTLC1000A-MU-T; ATBTLC1000A-UU-T; QN9021/DY; QN9020/DY; QN9022/DY; ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATSAMB11G18A-MU-TTR, 1611-ATSAMB11G18A-MU -TTRINACTIVE,1611-AT SAMB11G18A-MU-TDKR-N D,1611-ATSAMB11G18A- MU-TDKR,ATSAMB11G18A -MU-T-ND,ATSAMB11G18 A-MU-TCT,1611-ATSAMB 11G18A-MU-TTR-ND,161 1-ATSAMB11G18A-MU-TC T,ATSAMB11G18A-MU-TD KR,1611-ATSAMB11G18A -MU-TDKRINACTIVE,161 1-ATSAMB11G18A-MU-TT R Base Product Number: ATSAMB11 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 961967-ATSAMB11G18A-MU-T - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
961967-ATSAMB11G18A-MU-T
RF/IF and RFID - RF Transceiver ICs 961967-ATSAMB11G18A-MU-T
Win Source Part Number: 961967-ATSAMB11G18A- MU-T Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Frequency: 2.4GHz Protocol: Bluetooth v4.1 Memory Size: 256kB Flash, 128kB ROM, 128kB RAM Power - Output: 3.5dBm Sensitivity: -96dBm Current - Receiving: 4.2mA RF Family/Standard: Bluetooth Serial Interfaces: I2C, SPI, UART GPIO: 30 Current - Transmitting: 3mA Voltage - Supply: 2.3V ~ 4.3V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATBTLC1000A-MU-Y; ATBTLC1000A-MU-T; ATBTLC1000A-UU-T; QN9021/DY; QN9020/DY; QN9022/DY; ECCN: 5A992C Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Other Names: ATSAMB11G18A-MU-TTR, 1611-ATSAMB11G18A-MU -TTRINACTIVE,1611-AT SAMB11G18A-MU-TDKR-N D,1611-ATSAMB11G18A- MU-TDKR,ATSAMB11G18A -MU-T-ND,ATSAMB11G18 A-MU-TCT,1611-ATSAMB 11G18A-MU-TTR-ND,161 1-ATSAMB11G18A-MU-TC T,ATSAMB11G18A-MU-TD KR,1611-ATSAMB11G18A -MU-TDKRINACTIVE,161 1-ATSAMB11G18A-MU-TT R Base Product Number: ATSAMB11 Product Status: Obsolete

Win Source Part Number: 961967-ATSAMB11G18A-MU-T
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Frequency: 2.4GHz
Protocol: Bluetooth v4.1
Memory Size: 256kB Flash, 128kB ROM, 128kB RAM
Power - Output: 3.5dBm
Sensitivity: -96dBm
Current - Receiving: 4.2mA
RF Family/Standard: Bluetooth
Serial Interfaces: I2C, SPI, UART
GPIO: 30
Current - Transmitting: 3mA
Voltage - Supply: 2.3V ~ 4.3V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATBTLC1000A-MU-Y; ATBTLC1000A-MU-T; ATBTLC1000A-UU-T; QN9021/DY; QN9020/DY; QN9022/DY;
ECCN: 5A992C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: ATSAMB11G18A-MU-TTR,1611-ATSAMB11G18A-MU-TTRINACTIVE,1611-ATSAMB11G18A-MU-TDKR-ND,1611-ATSAMB11G18A-MU-TDKR,ATSAMB11G18A-MU-T-ND,ATSAMB11G18A-MU-TCT,1611-ATSAMB11G18A-MU-TTR-ND,1611-ATSAMB11G18A-MU-TCT,ATSAMB11G18A-MU-TDKR,1611-ATSAMB11G18A-MU-TDKRINACTIVE,1611-ATSAMB11G18A-MU-TTR
Base Product Number: ATSAMB11
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 961967-ATSAMB11G18A-MU-T
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details