Microchip Technology, Inc. RF Transceiver ICs - ATWILC1000A-MU-Y ATWILC1000A-MU-Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 862602-ATWILC1000A-M U-Y Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 862602-ATWILC1000A-M U-Y Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATWILC1000A-MU-Y - 862602-ATWILC1000A-MU-Y - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATWILC1000A-MU-Y
862602-ATWILC1000A-MU-Y
RF Transceiver ICs - ATWILC1000A-MU-Y 862602-ATWILC1000A-MU-Y
Manufacturer: Microchip Technology Win Source Part Number: 862602-ATWILC1000A-M U-Y Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad Package: 40-VFQFN Exposed Pad Package: Tray Mounting: Surface Mount Family Name: ATWILC1000 Categories: RF/IF and RFID Case / Package: 40-QFN (5x5) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862602-ATWILC1000A-MU-Y
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 40-VFQFN Exposed Pad
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: ATWILC1000
Categories: RF/IF and RFID
Case / Package: 40-QFN (5x5)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
RF and Wireless - RF Transceiver ICs - ATWILC1000A-MU-Y - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATWILC1000A-MU-Y
RF and Wireless - RF Transceiver ICs ATWILC1000A-MU-Y
IC RF TXRX+MCU WIFI 40VFQFN

IC RF TXRX+MCU WIFI 40VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 862602-ATWILC1000A-MU-Y ATWILC1000A-MU-Y
Product Name RF Transceiver ICs - ATWILC1000A-MU-Y RF and Wireless - RF Transceiver ICs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Data Rate 72200 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details