Microchip Technology, Inc. RF Transceiver ICs - ATSAMB11-ZR210CA ATSAMB11-ZR210CA

Description
Manufacturer: Microchip Technology Win Source Part Number: 912171-ATSAMB11-ZR21 0CA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 39-SMD Module Package: 39-SMD Module Package: Tray Part Status: Obsolete Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912171-ATSAMB11-ZR21 0CA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 39-SMD Module Package: 39-SMD Module Package: Tray Part Status: Obsolete Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATSAMB11-ZR210CA - 912171-ATSAMB11-ZR210CA - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATSAMB11-ZR210CA
912171-ATSAMB11-ZR210CA
RF Transceiver ICs - ATSAMB11-ZR210CA 912171-ATSAMB11-ZR210CA
Manufacturer: Microchip Technology Win Source Part Number: 912171-ATSAMB11-ZR21 0CA Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 39-SMD Module Package: 39-SMD Module Package: Tray Part Status: Obsolete Family Name: ATSAMB11 Categories: RF/IF and RFID ECCN: 5A992C Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 912171-ATSAMB11-ZR210CA
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 39-SMD Module
Package: 39-SMD Module
Package: Tray
Part Status: Obsolete
Family Name: ATSAMB11
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATSAMB11-ZR210CA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATSAMB11-ZR210CA
RF and Wireless - RF Transceiver ICs ATSAMB11-ZR210CA
IC RF TXRX+MCU BLUETOOTH 39SMD

IC RF TXRX+MCU BLUETOOTH 39SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 912171-ATSAMB11-ZR210CA ATSAMB11-ZR210CA
Product Name RF Transceiver ICs - ATSAMB11-ZR210CA RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz
Sensitivity -95 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8.5 - 10.5GHz 10W Transmit/Receive Module - QPF5012 - Qorvo
Specs
Package Type QFN 7x5
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details