AT86RF211DAI -- RF AND WIRELESS - RF TRANSCEIVER ICS
Microchip Technology, Inc.
RF and Wireless - RF Transceiver ICs
AT86RF211DAI
Description
IC RF TXRX ISM<1GHZ>
-
Shenzhen Shengyu Electronics Technology Limited
Description
IC RF TXRX ISM<1GHZ>
Technical Specifications
|
Product Category
|
RF Transceivers |
|
Product Number
|
AT86RF211DAI |
|
Product Name
|
RF and Wireless - RF Transceiver ICs |
|
Operating Frequency
|
400 to 950 MHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Type
Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features
RoHS
Operating Temperature
-40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Crane Aerospace & Electronics
Operating Frequency
9500 to 10500 MHz
View Details