The AT86RF215 is a dual-band transceiver designed for sub-1GHz and 2.4GHz applications, compliant with IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1 standards. It operates across multiple frequency bands, including European, North American, Chinese, Korean, and Japanese bands, with a frequency range of 389.5-510MHz, 779-1020MHz, and 2400-2483.5MHz. The device features a 13-bit I/Q data interface with a sampling frequency of up to 4MHz and supports various modulation schemes, including MR-FSK, MR-OFDM, and MR-O-QPSK, allowing for flexible data rates. The AT86RF215 enables simultaneous operation in both frequency bands, making it suitable for applications such as smart metering and industrial automation. It includes integrated components like a TX/RX switch, LNA, and PLL loop filter, which reduce the need for external components. The device offers a maximum TX output power of 14.5dBm at 900MHz and a receiver sensitivity down to -123dBm at 6.25kb/s. It operates with a supply voltage of 1.8V to 3.6V and features low power consumption modes, making it efficient for battery-operated devices. The AT86RF215 is housed in a 48-pin low-profile lead-free plastic QFN package and is rated for an industrial temperature range of -40°C to +85°C.
AT86RF215 is a dual-band sub-1GHz/2.4GHz transceiver compliant to IEEE 802.15.4-2011, IEEE 802.15.4g-2012, and ETSI TS 102 887-1.
The AT86RF215 offers very high flexibility by supporting a variety of data rates with three modulation schemes: multi-rate and multi-regional frequency shift keying (MR-FSK), orthogonal frequency division multiplexing (MR-OFDM), as well as offset quadrature phase-shift keying (MR-O-QPSK). This includes the physical layer which is used for ZigBee PRO and IP. Simultaneous operation at sub-1GHz and 2.4GHz enables new capabilities and cost structure in smart metering, smart lighting, home energy gateways, and other industrial and automation equipment.
| Microchip Technology, Inc. | |
|---|---|
| Product Category | RF Transceivers |
| Product Number | AT86RF215 |
| Product Name | Sub-GHz / 2.4GHz Transceiver and I/Q Radio |
| Package Type | Surface Mount; ['VQFN'] |