Atmel Corporation RF Transceiver ICs - ATA5812C-PLQW ATA5812C-PLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 119748-ATA5812C-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 119748-ATA5812C-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5812C-PLQW - 119748-ATA5812C-PLQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5812C-PLQW
119748-ATA5812C-PLQW
RF Transceiver ICs - ATA5812C-PLQW 119748-ATA5812C-PLQW
Manufacturer: Microchip Technology Win Source Part Number: 119748-ATA5812C-PLQW Packaging: Reel - TR Type: TxRx Only Frequency: 315MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kBaud Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 8.5mA to 17.8mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 119748-ATA5812C-PLQW
Packaging: Reel - TR
Type: TxRx Only
Frequency: 315MHz
Power - Output: 10dBm
Sensitivity: -116.5dBm
Data Rate (Max): 20kBaud
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 8.5mA to 17.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - ATA5812C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATA5812C-PLQW
RF and Wireless - RF Transceiver ICs ATA5812C-PLQW
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 119748-ATA5812C-PLQW ATA5812C-PLQW
Product Name RF Transceiver ICs - ATA5812C-PLQW RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 315 MHz 315 MHz
Sensitivity -116 dBm -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC245DB,112 - 908217-74HC245DB,112 - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details