Manufacturer: Microchip Technology
Win Source Part Number: 846290-ATBTLC1000A-U
Features: IC RF
Package: Reel - TR
Family Name: ATBTLC1000
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: 1611-ATBTLC1000A-UU-
IC RF TXRX+MCU BLUETOOTH 32UFBGA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 846290-ATBTLC1000A-UU-T | ATBTLC1000A-UU-T |
| Product Name | RF Transceiver ICs - ATBTLC1000A-UU-T | RF and Wireless - RF Transceiver ICs |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2400 MHz | |
| Data Rate | 3400 kbps | |
| Sensitivity | -96 dBm |