Atmel Corporation RF Transceiver ICs - AT86RF212-ZU AT86RF212-ZU

Description
Manufacturer: Atmel Win Source Part Number: 1148730-AT86RF212-ZU Manufacturer Homepage: www.atmel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 1148730-AT86RF212-ZU Manufacturer Homepage: www.atmel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF212-ZU - 1148730-AT86RF212-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF212-ZU
1148730-AT86RF212-ZU
RF Transceiver ICs - AT86RF212-ZU 1148730-AT86RF212-ZU
Manufacturer: Atmel Win Source Part Number: 1148730-AT86RF212-ZU Manufacturer Homepage: www.atmel.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1148730-AT86RF212-ZU
Manufacturer Homepage: www.atmel.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
RF and Wireless - RF Transceiver ICs - AT86RF212-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF212-ZU
RF and Wireless - RF Transceiver ICs AT86RF212-ZU
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1148730-AT86RF212-ZU AT86RF212-ZU
Product Name RF Transceiver ICs - AT86RF212-ZU RF and Wireless - RF Transceiver ICs
Operating Frequency 769 to 935 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details