Microchip Technology, Inc. High-speed Dual CAN FD Transceiver ata6565

Description
The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and GND2 are internally connected). Each of the two identical transceivers provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The device is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: - Ideal passive behavior to the CAN bus when the supply voltage is off - Very low current consumption in Standby mode with bus wake-up capability Two operating modes together with the dedicated fail-safe features make the Microchip ATA6565 an excellent choice for all types of high-speed CAN networks including more than one high-speed CAN interface which require a Low-power mode with wake-up capability via the CAN bus, this means especially for body control units and gateways. The ATA6565 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6565 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Remote wake-up capability via CAN bus - Wake-up on Pattern (WUP), as specified in ISO 11898-2: 2016, 3.8μs activity filter time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC pin Bus pins short-circuit and overtemperature protected Fulfills the OEM “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications, Rev. 1.3" AEC-Q100 and AEC-Q006 Packages: SOIC14, DFN14 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset RXD Recessive clamp detection Overtemperature Detection TXD Dominant Timeout Voltage Monitoring (VCC)
Datasheet
Description
The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and GND2 are internally connected). Each of the two identical transceivers provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The device is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: - Ideal passive behavior to the CAN bus when the supply voltage is off - Very low current consumption in Standby mode with bus wake-up capability Two operating modes together with the dedicated fail-safe features make the Microchip ATA6565 an excellent choice for all types of high-speed CAN networks including more than one high-speed CAN interface which require a Low-power mode with wake-up capability via the CAN bus, this means especially for body control units and gateways. The ATA6565 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6565 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Remote wake-up capability via CAN bus - Wake-up on Pattern (WUP), as specified in ISO 11898-2: 2016, 3.8μs activity filter time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC pin Bus pins short-circuit and overtemperature protected Fulfills the OEM “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications, Rev. 1.3" AEC-Q100 and AEC-Q006 Packages: SOIC14, DFN14 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset RXD Recessive clamp detection Overtemperature Detection TXD Dominant Timeout Voltage Monitoring (VCC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed Dual CAN FD Transceiver - ata6565 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed Dual CAN FD Transceiver
ata6565
High-speed Dual CAN FD Transceiver ata6565
The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and GND2 are internally connected). Each of the two identical transceivers provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The device is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: - Ideal passive behavior to the CAN bus when the supply voltage is off - Very low current consumption in Standby mode with bus wake-up capability Two operating modes together with the dedicated fail-safe features make the Microchip ATA6565 an excellent choice for all types of high-speed CAN networks including more than one high-speed CAN interface which require a Low-power mode with wake-up capability via the CAN bus, this means especially for body control units and gateways. The ATA6565 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6565 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Remote wake-up capability via CAN bus - Wake-up on Pattern (WUP), as specified in ISO 11898-2: 2016, 3.8μs activity filter time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC pin Bus pins short-circuit and overtemperature protected Fulfills the OEM “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications, Rev. 1.3" AEC-Q100 and AEC-Q006 Packages: SOIC14, DFN14 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset RXD Recessive clamp detection Overtemperature Detection TXD Dominant Timeout Voltage Monitoring (VCC)

The Microchip ATA6565 is a fully integrated dual high-speed CAN transceiver with two completely independent and separated high-speed CAN transceivers integrated in one package (only the GND pins GND1 and GND2 are internally connected). Each of the two identical transceivers provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The device is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:

- Ideal passive behavior to the CAN bus when the supply voltage is off

- Very low current consumption in Standby mode with bus wake-up capability

Two operating modes together with the dedicated fail-safe features make the Microchip ATA6565 an excellent choice for all types of high-speed CAN networks including more than one high-speed CAN interface which require a Low-power mode with wake-up capability via the CAN bus, this means especially for body control units and gateways.

The ATA6565 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C.

To purchase the ATA6565 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

Additional Features

  • Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant
  • ISO 26262 FuSa Ready
  • CAN FD ready
  • Communication speed up to 5Mbit/s
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
  • Differential receiver with wide common mode range
  • Remote wake-up capability via CAN bus - Wake-up on Pattern (WUP), as specified in ISO 11898-2: 2016, 3.8μs activity filter time
  • Functional behavior predictable under all supply conditions
  • Transceiver disengages from the bus when not powered up
  • RXD recessive clamping detection
  • High electrostatic discharge (ESD) handling capability on the bus pins
  • Bus pins protected against transients in automotive environments
  • Transmit data (TXD) dominant time-out function
  • Undervoltage detection on VCC pin
  • Bus pins short-circuit and overtemperature protected
  • Fulfills the OEM “Hardware Requirements for LIN, CAN and FlexRay Interfaces in Automotive Applications, Rev. 1.3"
  • AEC-Q100 and AEC-Q006
  • Packages: SOIC14, DFN14 with wettable flanks (Moisture Sensitivity Level 1)
  • Built-in Safety Features
    • Power-on Reset
    • RXD Recessive clamp detection
    • Overtemperature Detection
    • TXD Dominant Timeout
    • Voltage Monitoring (VCC)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number ata6565
Product Name High-speed Dual CAN FD Transceiver
Package Type Surface Mount; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details