Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW ATA6628-GLQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 862263-ATA6628-GLQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-VQFN-EP (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6628 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6628-GLQWCT, 1611-ATA6628-GLQWDKR INACTIVE, ATA6628-GLQWDKR, 1611-ATA6628-GLQWTR, 1611-ATA6628-GLQWTRI NACTIVE, 1611-ATA6628-GLQWDKR -ND, ATA6628-GLQW-ND, ATA6628-GLQWTR, 1611-ATA6628-GLQWTR- ND, 1611-ATA6628-GLQWDKR , ATA6628-GLQWCT
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862263-ATA6628-GLQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-VQFN-EP (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6628 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6628-GLQWCT, 1611-ATA6628-GLQWDKR INACTIVE, ATA6628-GLQWDKR, 1611-ATA6628-GLQWTR, 1611-ATA6628-GLQWTRI NACTIVE, 1611-ATA6628-GLQWDKR -ND, ATA6628-GLQW-ND, ATA6628-GLQWTR, 1611-ATA6628-GLQWTR- ND, 1611-ATA6628-GLQWDKR , ATA6628-GLQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW - 862263-ATA6628-GLQW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW
862263-ATA6628-GLQW
Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW 862263-ATA6628-GLQW
Manufacturer: Microchip Technology Win Source Part Number: 862263-ATA6628-GLQW Operating Temperature Range: -40°C ~ 150°C Features: 1/1 Transceiver Half LINbus 20-VQFN-EP (5x5) Package: 20-VQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA6628 Categories: Integrated Circuits (ICs) Case / Package: 20-VQFN-EP (5x5) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-ATA6628-GLQWCT, 1611-ATA6628-GLQWDKR INACTIVE, ATA6628-GLQWDKR, 1611-ATA6628-GLQWTR, 1611-ATA6628-GLQWTRI NACTIVE, 1611-ATA6628-GLQWDKR -ND, ATA6628-GLQW-ND, ATA6628-GLQWTR, 1611-ATA6628-GLQWTR- ND, 1611-ATA6628-GLQWDKR , ATA6628-GLQWCT

Manufacturer: Microchip Technology
Win Source Part Number: 862263-ATA6628-GLQW
Operating Temperature Range: -40°C ~ 150°C
Features: 1/1 Transceiver Half LINbus 20-VQFN-EP (5x5)
Package: 20-VQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA6628
Categories: Integrated Circuits (ICs)
Case / Package: 20-VQFN-EP (5x5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-ATA6628-GLQWCT, 1611-ATA6628-GLQWDKRINACTIVE, ATA6628-GLQWDKR, 1611-ATA6628-GLQWTR, 1611-ATA6628-GLQWTRINACTIVE, 1611-ATA6628-GLQWDKR-ND, ATA6628-GLQW-ND, ATA6628-GLQWTR, 1611-ATA6628-GLQWTR-ND, 1611-ATA6628-GLQWDKR, ATA6628-GLQWCT

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6628-GLQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6628-GLQW
Drivers, Receivers, Transceivers ATA6628-GLQW
1/1 Transceiver Half LINbus 20-VQFN-EP (5x5)

1/1 Transceiver Half LINbus 20-VQFN-EP (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 862263-ATA6628-GLQW ATA6628-GLQW
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6628-GLQW Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 20-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details