Atmel Corporation RF Transceiver ICs - AT86RF230-ZU AT86RF230-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 62709-AT86RF230-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 250kbps Current - Receiving: 15.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 16.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 62709-AT86RF230-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 250kbps Current - Receiving: 15.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 16.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF230-ZU - 62709-AT86RF230-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF230-ZU
62709-AT86RF230-ZU
RF Transceiver ICs - AT86RF230-ZU 62709-AT86RF230-ZU
Manufacturer: Microchip Technology Win Source Part Number: 62709-AT86RF230-ZU Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 250kbps Current - Receiving: 15.5mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 9.5mA to 16.5mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 62709-AT86RF230-ZU
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, WirelessHART, Zigbee
Memory Size: 128B SRAM
Power - Output: 3dBm
Sensitivity: -101dBm
Data Rate (Max): 250kbps
Current - Receiving: 15.5mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 9.5mA to 16.5mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF230-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF230-ZU
RF and Wireless - RF Transceiver ICs AT86RF230-ZU
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 62709-AT86RF230-ZU AT86RF230-ZU
Product Name RF Transceiver ICs - AT86RF230-ZU RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -101 dBm -101 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details