Microchip Technology, Inc. High-speed CAN FD Transceiver ATA6570

Description
The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up capabilities. The Microchip ATA6570 has a very low power consumption in Standby and Sleep Mode. Beside local wake-up via WAKE and remote wake-up pattern according to ISO 11898-2: 2016 and also additionally supports ISO11898-2: 2016 compliant CAN partial networking. A CAN frame decoder evaluates the bus traffic and checks for a matching frame, that has being configured into registers via the SPI. The device is able to keep the complete ECU in a low power mode even when bus traffic is present until a valid wake-up frame is received. It also features a watchdog, a Serial Peripheral Interface (SPI) and automatic adjustment of the I/O levels to the I/O level of the connected microcontroller via the VIO pin. The Microchip ATA6570 is a CAN-FD device and can be easily configured via the SPI as Non-FD (meaning only for Classical CAN), CAN FD silent, CAN FD passive or as CAN FD active device, in order to fulfill the corresponding application requirements. To purchase the ATA6570 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6570-click An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Additional Features High speed CAN PN transceiver Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready Autonomous bus biasing according to ISO 11898-6 Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Standard CAN data rate up to 1Mbit/s and CAN FD data rate up to 5Mbit/s (CAN FD) Differential bus receiver with wide common mode range Very low current consumption in Sleep and Standby with fully wake-up capability Power-down of the complete node via the INH-output (switching off external voltage regulator(s)) T wake-up sources Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Remote wake-up frame according to ISO 11898-6 (selective wake-up) Host wake-up via SPI Wake-up source recognition Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Wake-up source recognition 3.3V to 5V microcontrollers can be interfaced directly via the VIO pin Battery supply and CAN bus pins protected against transients according to ISO7637 High Electro Static Discharge (ESD) Handling Capability on the Bus Pins Bus pins short-circuit protected to GND and VCC VS operating voltage up to 28V, VS DC supply voltage up to 40V AEC-Q100 and AEC-Q006 qualified Fulfills the OEM Hardware Requirements for CAN Interfaces in Automotive Applications, Rev. 1.3 Fulfills the OEM Requirements for Partial Networking Rev. 2.2 SOIC14 Package Built-In Safety features Transmit data (TXD) dominant timeout function RXD recessive clamping detection Power-on Reset (POR) Overtemperature protection Undervoltage detection on VS, VCC and VIO pins Transceiver disengages from the bus in over-temperature and low power supply mode Bus Recessive/Dominant Clamping Detection
Datasheet
Description
The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up capabilities. The Microchip ATA6570 has a very low power consumption in Standby and Sleep Mode. Beside local wake-up via WAKE and remote wake-up pattern according to ISO 11898-2: 2016 and also additionally supports ISO11898-2: 2016 compliant CAN partial networking. A CAN frame decoder evaluates the bus traffic and checks for a matching frame, that has being configured into registers via the SPI. The device is able to keep the complete ECU in a low power mode even when bus traffic is present until a valid wake-up frame is received. It also features a watchdog, a Serial Peripheral Interface (SPI) and automatic adjustment of the I/O levels to the I/O level of the connected microcontroller via the VIO pin. The Microchip ATA6570 is a CAN-FD device and can be easily configured via the SPI as Non-FD (meaning only for Classical CAN), CAN FD silent, CAN FD passive or as CAN FD active device, in order to fulfill the corresponding application requirements. To purchase the ATA6570 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6570-click An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Additional Features High speed CAN PN transceiver Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready Autonomous bus biasing according to ISO 11898-6 Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Standard CAN data rate up to 1Mbit/s and CAN FD data rate up to 5Mbit/s (CAN FD) Differential bus receiver with wide common mode range Very low current consumption in Sleep and Standby with fully wake-up capability Power-down of the complete node via the INH-output (switching off external voltage regulator(s)) T wake-up sources Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Remote wake-up frame according to ISO 11898-6 (selective wake-up) Host wake-up via SPI Wake-up source recognition Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Wake-up source recognition 3.3V to 5V microcontrollers can be interfaced directly via the VIO pin Battery supply and CAN bus pins protected against transients according to ISO7637 High Electro Static Discharge (ESD) Handling Capability on the Bus Pins Bus pins short-circuit protected to GND and VCC VS operating voltage up to 28V, VS DC supply voltage up to 40V AEC-Q100 and AEC-Q006 qualified Fulfills the OEM Hardware Requirements for CAN Interfaces in Automotive Applications, Rev. 1.3 Fulfills the OEM Requirements for Partial Networking Rev. 2.2 SOIC14 Package Built-In Safety features Transmit data (TXD) dominant timeout function RXD recessive clamping detection Power-on Reset (POR) Overtemperature protection Undervoltage detection on VS, VCC and VIO pins Transceiver disengages from the bus in over-temperature and low power supply mode Bus Recessive/Dominant Clamping Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN FD Transceiver - ATA6570 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN FD Transceiver
ATA6570
High-speed CAN FD Transceiver ATA6570
The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up capabilities. The Microchip ATA6570 has a very low power consumption in Standby and Sleep Mode. Beside local wake-up via WAKE and remote wake-up pattern according to ISO 11898-2: 2016 and also additionally supports ISO11898-2: 2016 compliant CAN partial networking. A CAN frame decoder evaluates the bus traffic and checks for a matching frame, that has being configured into registers via the SPI. The device is able to keep the complete ECU in a low power mode even when bus traffic is present until a valid wake-up frame is received. It also features a watchdog, a Serial Peripheral Interface (SPI) and automatic adjustment of the I/O levels to the I/O level of the connected microcontroller via the VIO pin. The Microchip ATA6570 is a CAN-FD device and can be easily configured via the SPI as Non-FD (meaning only for Classical CAN), CAN FD silent, CAN FD passive or as CAN FD active device, in order to fulfill the corresponding application requirements. To purchase the ATA6570 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6570-click An MCAL driver is available upon request as described here: https://www.microchi p.com/en-us/solution s/automotive-and-tra nsportation/software Please contact your local Sales representative. Additional Features High speed CAN PN transceiver Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready Autonomous bus biasing according to ISO 11898-6 Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Standard CAN data rate up to 1Mbit/s and CAN FD data rate up to 5Mbit/s (CAN FD) Differential bus receiver with wide common mode range Very low current consumption in Sleep and Standby with fully wake-up capability Power-down of the complete node via the INH-output (switching off external voltage regulator(s)) T wake-up sources Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Remote wake-up frame according to ISO 11898-6 (selective wake-up) Host wake-up via SPI Wake-up source recognition Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Wake-up source recognition 3.3V to 5V microcontrollers can be interfaced directly via the VIO pin Battery supply and CAN bus pins protected against transients according to ISO7637 High Electro Static Discharge (ESD) Handling Capability on the Bus Pins Bus pins short-circuit protected to GND and VCC VS operating voltage up to 28V, VS DC supply voltage up to 40V AEC-Q100 and AEC-Q006 qualified Fulfills the OEM Hardware Requirements for CAN Interfaces in Automotive Applications, Rev. 1.3 Fulfills the OEM Requirements for Partial Networking Rev. 2.2 SOIC14 Package Built-In Safety features Transmit data (TXD) dominant timeout function RXD recessive clamping detection Power-on Reset (POR) Overtemperature protection Undervoltage detection on VS, VCC and VIO pins Transceiver disengages from the bus in over-temperature and low power supply mode Bus Recessive/Dominant Clamping Detection

The ATA6570 is a CAN Partial Networking (PN) transceiver that interfaces a Controller Area Network (CAN) protocol controller and the physical two wire CAN bus designed for high speed CAN applications in the automotive environment. It provides local and enhanced remote wake-up capabilities. The Microchip ATA6570 has a very low power consumption in Standby and Sleep Mode. Beside local wake-up via WAKE and remote wake-up pattern according to ISO 11898-2: 2016 and also additionally supports ISO11898-2: 2016 compliant CAN partial networking. A CAN frame decoder evaluates the bus traffic and checks for a matching frame, that has being configured into registers via the SPI. The device is able to keep the complete ECU in a low power mode even when bus traffic is present until a valid wake-up frame is received. It also features a watchdog, a Serial Peripheral Interface (SPI) and automatic adjustment of the I/O levels to the I/O level of the connected microcontroller via the VIO pin. The Microchip ATA6570 is a CAN-FD device and can be easily configured via the SPI as Non-FD (meaning only for Classical CAN), CAN FD silent, CAN FD passive or as CAN FD active device, in order to fulfill the corresponding application requirements.

To purchase the ATA6570 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

Please see our MikroElektronika click Board! https://www.mikroe.com/ata6570-click

An MCAL driver is available upon request as described here: https://www.microchip.com/en-us/solutions/automotive-and-transportation/software

Please contact your local Sales representative.

Additional Features

  • High speed CAN PN transceiver Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant
  • ISO 26262 FuSa Ready
  • Autonomous bus biasing according to ISO 11898-6
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
  • Standard CAN data rate up to 1Mbit/s and CAN FD data rate up to 5Mbit/s (CAN FD)
  • Differential bus receiver with wide common mode range
  • Very low current consumption in Sleep and Standby with fully wake-up capability
  • Power-down of the complete node via the INH-output (switching off external voltage regulator(s))
  • T wake-up sources Local wake-up via pin WAKE Remote wake-up pattern according to ISO 11898-5 Remote wake-up frame according to ISO 11898-6 (selective wake-up) Host wake-up via SPI Wake-up source recognition
  • Local wake-up via pin WAKE
  • Remote wake-up pattern according to ISO 11898-5
  • Wake-up source recognition
  • 3.3V to 5V microcontrollers can be interfaced directly via the VIO pin
  • Battery supply and CAN bus pins protected against transients according to ISO7637
  • High Electro Static Discharge (ESD) Handling Capability on the Bus Pins
  • Bus pins short-circuit protected to GND and VCC
  • VS operating voltage up to 28V, VS DC supply voltage up to 40V
  • AEC-Q100 and AEC-Q006 qualified
  • Fulfills the OEM Hardware Requirements for CAN Interfaces in Automotive Applications, Rev. 1.3
  • Fulfills the OEM Requirements for Partial Networking Rev. 2.2
  • SOIC14 Package
  • Built-In Safety features
    • Transmit data (TXD) dominant timeout function
    • RXD recessive clamping detection
    • Power-on Reset (POR)
    • Overtemperature protection
    • Undervoltage detection on VS, VCC and VIO pins
    • Transceiver disengages from the bus in over-temperature and low power supply mode
    • Bus Recessive/Dominant Clamping Detection
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number ATA6570
Product Name High-speed CAN FD Transceiver
Package Type Surface Mount; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 0.5 Watt Transmit / Receive Module - QPM5811 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LCXZ245MTCX - 857951-74LCXZ245MTCX - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details