Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATAR092L-065-TGQY1

Description
Win Source Part Number: 1162060-ATAR092L-065 -TGQY1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Memory Size: 128B RAM, 4kB ROM Voltage - Supply: 1.8V ~ 6.5V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-ATAR092L-065-TGQ Y1 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1162060-ATAR092L-065 -TGQY1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Memory Size: 128B RAM, 4kB ROM Voltage - Supply: 1.8V ~ 6.5V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-ATAR092L-065-TGQ Y1 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1162060-ATAR092L-065-TGQY1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1162060-ATAR092L-065-TGQY1
RF/IF and RFID - RF Transceiver ICs 1162060-ATAR092L-065-TGQY1
Win Source Part Number: 1162060-ATAR092L-065 -TGQY1 Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 1 Mounting: SMD (SMT) Memory Size: 128B RAM, 4kB ROM Voltage - Supply: 1.8V ~ 6.5V Package / Case: 20-LSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: OBSOLETE Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Other Names: 150-ATAR092L-065-TGQ Y1 Product Status: Obsolete

Win Source Part Number: 1162060-ATAR092L-065-TGQY1
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 1
Mounting: SMD (SMT)
Memory Size: 128B RAM, 4kB ROM
Voltage - Supply: 1.8V ~ 6.5V
Package / Case: 20-LSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-SSO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: OBSOLETE
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Other Names: 150-ATAR092L-065-TGQY1
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1162060-ATAR092L-065-TGQY1
Product Name RF/IF and RFID - RF Transceiver ICs
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details