Microchip Technology, Inc. Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-N ATA6560-GAQW-N

Description
Manufacturer: Microchip Technology Win Source Part Number: 912028-ATA6560-GAQW- N Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CAN 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: ATA6560-GAQW-NDKR, ATA6560-GAQW-NCT, ATA6560-GAQW-NTR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912028-ATA6560-GAQW- N Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CAN 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: ATA6560-GAQW-NDKR, ATA6560-GAQW-NCT, ATA6560-GAQW-NTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-N - 912028-ATA6560-GAQW-N - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-N
912028-ATA6560-GAQW-N
Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-N 912028-ATA6560-GAQW-N
Manufacturer: Microchip Technology Win Source Part Number: 912028-ATA6560-GAQW- N Series: Automotive, AEC-Q100, Functional Safety (FuSa) Operating Temperature Range: -40°C ~ 150°C (TJ) Features: 1/1 Transceiver - CAN 8-SO Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ATA6560 Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8542.39.0001 Other Part Number: ATA6560-GAQW-NDKR, ATA6560-GAQW-NCT, ATA6560-GAQW-NTR

Manufacturer: Microchip Technology
Win Source Part Number: 912028-ATA6560-GAQW-N
Series: Automotive, AEC-Q100, Functional Safety (FuSa)
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: 1/1 Transceiver - CAN 8-SO
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA6560
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8542.39.0001
Other Part Number: ATA6560-GAQW-NDKR, ATA6560-GAQW-NCT, ATA6560-GAQW-NTR

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6560-GAQW-N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6560-GAQW-N
Drivers, Receivers, Transceivers ATA6560-GAQW-N
1/1 Transceiver CANbus 8-SO

1/1 Transceiver CANbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 912028-ATA6560-GAQW-N ATA6560-GAQW-N
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6560-GAQW-N Drivers, Receivers, Transceivers
Package Type Surface Mount; Surface Mount Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Automotive PDoA UWB Transceiver - DW3300Q - Qorvo
Specs
Package Type Surface Mount; LGA
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details