Microchip Technology, Inc. High-speed CAN FD Transceiver ata6563

Description
The Microchip ATA6563 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6563 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. The ATA6563 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6563 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6563-click Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD - communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SO8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset (POR) Voltage Monitoring (VCC, VIO) Overtemperature Detection RXD Recessive clamp detection TXD Dominant Timeout
Datasheet
Description
The Microchip ATA6563 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6563 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. The ATA6563 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6563 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6563-click Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD - communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SO8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset (POR) Voltage Monitoring (VCC, VIO) Overtemperature Detection RXD Recessive clamp detection TXD Dominant Timeout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN FD Transceiver - ata6563 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN FD Transceiver
ata6563
High-speed CAN FD Transceiver ata6563
The Microchip ATA6563 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6563 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. The ATA6563 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C. To purchase the ATA6563 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Please see our MikroElektronika click Board! https://www.mikroe.c om/ata6563-click Additional Features Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant ISO 26262 FuSa Ready CAN FD - communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SO8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1) Built-in Safety Features Power-on Reset (POR) Voltage Monitoring (VCC, VIO) Overtemperature Detection RXD Recessive clamp detection TXD Dominant Timeout

The Microchip ATA6563 is a high-speed CAN FD transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:

  • Ideal passive behavior to the CAN bus when the supply voltage is off
  • Direct interfacing to microcontrollers with supply voltages from 3V to 5V

Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6563 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.

The ATA6563 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C.

To purchase the ATA6563 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

Please see our MikroElektronika click Board! https://www.mikroe.com/ata6563-click

Additional Features

  • Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant
  • ISO 26262 FuSa Ready
  • CAN FD - communication speed up to 5Mbit/s
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
  • Differential receiver with wide common mode range
  • Direct interfacing to microcontrollers with supply voltages from 3V to 5V
  • Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time
  • Functional behavior predictable under all supply conditions
  • Transceiver disengages from the bus when not powered up
  • RXD recessive clamping detection
  • High electrostatic discharge (ESD) handling capability on the bus pins
  • Bus pins protected against transients in automotive environments
  • Transmit data (TXD) dominant time-out function
  • Undervoltage detection on VCC
  • CANH/CANL short-circuit and overtemperature protected
  • AEC-Q100 and AEC-Q006
  • Packages: SO8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
  • Built-in Safety Features
    • Power-on Reset (POR)
    • Voltage Monitoring (VCC, VIO)
    • Overtemperature Detection
    • RXD Recessive clamp detection
    • TXD Dominant Timeout
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number ata6563
Product Name High-speed CAN FD Transceiver
Package Type Surface Mount; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Applications Military / Defense
Package Type Surface Mount; Overmold SMT
Features RoHS
View Details