Microchip Technology, Inc. RF Transceiver ICs - AT86RF215-ZUR AT86RF215-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 846566-AT86RF215-ZUR Features: IC RF Package: Reel - TR Family Name: AT86RF215 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215-ZURTR, AT86RF215-ZUR-ND, 1611-AT86RF215-ZURDK R, 1611-AT86RF215-ZURDK R-ND, 1611-AT86RF215-ZURTR INACTIVE, 1611-AT86RF215-ZURTR , 1611-AT86RF215-ZURDK RINACTIVE, 1611-AT86RF215-ZURCT -ND, AT86RF215-ZURCT, 1611-AT86RF215-ZURCT INACTIVE, 1611-AT86RF215-ZURTR -ND, 1611-AT86RF215-ZURCT , AT86RF215-ZURDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 846566-AT86RF215-ZUR Features: IC RF Package: Reel - TR Family Name: AT86RF215 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215-ZURTR, AT86RF215-ZUR-ND, 1611-AT86RF215-ZURDK R, 1611-AT86RF215-ZURDK R-ND, 1611-AT86RF215-ZURTR INACTIVE, 1611-AT86RF215-ZURTR , 1611-AT86RF215-ZURDK RINACTIVE, 1611-AT86RF215-ZURCT -ND, AT86RF215-ZURCT, 1611-AT86RF215-ZURCT INACTIVE, 1611-AT86RF215-ZURTR -ND, 1611-AT86RF215-ZURCT , AT86RF215-ZURDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215-ZUR - 846566-AT86RF215-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF215-ZUR
846566-AT86RF215-ZUR
RF Transceiver ICs - AT86RF215-ZUR 846566-AT86RF215-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 846566-AT86RF215-ZUR Features: IC RF Package: Reel - TR Family Name: AT86RF215 Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: AT86RF215-ZURTR, AT86RF215-ZUR-ND, 1611-AT86RF215-ZURDK R, 1611-AT86RF215-ZURDK R-ND, 1611-AT86RF215-ZURTR INACTIVE, 1611-AT86RF215-ZURTR , 1611-AT86RF215-ZURDK RINACTIVE, 1611-AT86RF215-ZURCT -ND, AT86RF215-ZURCT, 1611-AT86RF215-ZURCT INACTIVE, 1611-AT86RF215-ZURTR -ND, 1611-AT86RF215-ZURCT , AT86RF215-ZURDKR

Manufacturer: Microchip Technology
Win Source Part Number: 846566-AT86RF215-ZUR
Features: IC RF
Package: Reel - TR
Family Name: AT86RF215
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: AT86RF215-ZURTR, AT86RF215-ZUR-ND, 1611-AT86RF215-ZURDKR, 1611-AT86RF215-ZURDKR-ND, 1611-AT86RF215-ZURTRINACTIVE, 1611-AT86RF215-ZURTR, 1611-AT86RF215-ZURDKRINACTIVE, 1611-AT86RF215-ZURCT-ND, AT86RF215-ZURCT, 1611-AT86RF215-ZURCTINACTIVE, 1611-AT86RF215-ZURTR-ND, 1611-AT86RF215-ZURCT, AT86RF215-ZURDKR

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF215-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF215-ZUR
RF and Wireless - RF Transceiver ICs AT86RF215-ZUR
IC RF TXRX 802.15.4 48VFQFN

IC RF TXRX 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 846566-AT86RF215-ZUR AT86RF215-ZUR
Product Name RF Transceiver ICs - AT86RF215-ZUR RF and Wireless - RF Transceiver ICs
Operating Frequency 390 to 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details