Microchip Technology, Inc. RF Transceiver ICs - AT86RF212-ZUR AT86RF212-ZUR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019695-AT86RF212-ZU R Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: DSSS, BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Family Name: AT86RF212 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MC13191FCR2; MC13191FC; XR18W753IL48; XR18W753IL48-F; Introduction Date: June 02, 2008 ECCN: 5A992 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management, Industrial
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019695-AT86RF212-ZU R Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: DSSS, BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Family Name: AT86RF212 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MC13191FCR2; MC13191FC; XR18W753IL48; XR18W753IL48-F; Introduction Date: June 02, 2008 ECCN: 5A992 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF212-ZUR - 1019695-AT86RF212-ZUR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF212-ZUR
1019695-AT86RF212-ZUR
RF Transceiver ICs - AT86RF212-ZUR 1019695-AT86RF212-ZUR
Manufacturer: Microchip Technology Win Source Part Number: 1019695-AT86RF212-ZU R Packaging: Reel - TR Type: TxRx + MCU Frequency: 769MHz to 935MHz Protocol: 6LoWPAN, Zigbee Memory Size: 128B SRAM Power - Output: 10dBm Sensitivity: -110dBm Data Rate (Max): 1Mbps Current - Receiving: 8.7mA to 9.2mA RF Family/Standard: 802.15.4, General ISM Modulation: DSSS, BPSK, O-QPSK Serial Interfaces: SPI Current - Transmitting: 13mA to 25mA Family Name: AT86RF212 Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MC13191FCR2; MC13191FC; XR18W753IL48; XR18W753IL48-F; Introduction Date: June 02, 2008 ECCN: 5A992 Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Power Management, Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 1019695-AT86RF212-ZUR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 769MHz to 935MHz
Protocol: 6LoWPAN, Zigbee
Memory Size: 128B SRAM
Power - Output: 10dBm
Sensitivity: -110dBm
Data Rate (Max): 1Mbps
Current - Receiving: 8.7mA to 9.2mA
RF Family/Standard: 802.15.4, General ISM
Modulation: DSSS, BPSK, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 13mA to 25mA
Family Name: AT86RF212
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Alternative Parts (Cross-Reference): MC13191FCR2; MC13191FC; XR18W753IL48; XR18W753IL48-F;
Introduction Date: June 02, 2008
ECCN: 5A992
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Power Management, Industrial

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - AT86RF212-ZUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF212-ZUR
RF and Wireless - RF Transceiver ICs AT86RF212-ZUR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1019695-AT86RF212-ZUR AT86RF212-ZUR
Product Name RF Transceiver ICs - AT86RF212-ZUR RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 769 to 935 MHz 769 to 935 MHz
Sensitivity -110 dBm -110 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details