802.15.4 Zigbee® Transceiver Module 900MHz Integrated, Chip Surface Mount
RF TXRX MODULE 802.15.4 CHIP SMD
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ATZB-RF-212B-0-CN | ATZB-RF-212B-0-CN |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems |
| Package Type | Surface Mount; Module | |
| Features | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 1000 kbps | 1000 kbps |