Microchip Technology, Inc. RF Transceiver ICs - ATA5428C-PLQW-1 ATA5428C-PLQW-1

Description
Manufacturer: Microchip Technology Win Source Part Number: 1019917-ATA5428C-PLQ W-1 Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1019917-ATA5428C-PLQ W-1 Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA5428C-PLQW-1 - 1019917-ATA5428C-PLQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5428C-PLQW-1
1019917-ATA5428C-PLQW-1
RF Transceiver ICs - ATA5428C-PLQW-1 1019917-ATA5428C-PLQW-1
Manufacturer: Microchip Technology Win Source Part Number: 1019917-ATA5428C-PLQ W-1 Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019917-ATA5428C-PLQW-1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 433MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116.5dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
RF Transceiver ICs - ATA5428C-PLQW-1 - 107859-ATA5428C-PLQW-1 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA5428C-PLQW-1
107859-ATA5428C-PLQW-1
RF Transceiver ICs - ATA5428C-PLQW-1 107859-ATA5428C-PLQW-1
Manufacturer: Microchip Technology Win Source Part Number: 107859-ATA5428C-PLQW -1 Packaging: Reel - TR Type: TxRx Only Frequency: 433MHz, 868MHz Power - Output: 10dBm Sensitivity: -116.5dBm Data Rate (Max): 20kbps Current - Receiving: 10.3mA to 10.5mA RF Family/Standard: General ISM Modulation: ASK, FSK Serial Interfaces: SPI Current - Transmitting: 6.5mA to 17.3mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 48-VFQFN Exposed Pad Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 107859-ATA5428C-PLQW-1
Packaging: Reel - TR
Type: TxRx Only
Frequency: 433MHz, 868MHz
Power - Output: 10dBm
Sensitivity: -116.5dBm
Data Rate (Max): 20kbps
Current - Receiving: 10.3mA to 10.5mA
RF Family/Standard: General ISM
Modulation: ASK, FSK
Serial Interfaces: SPI
Current - Transmitting: 6.5mA to 17.3mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 3.6 V, 4.4 V to 6.6 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - ATA5428C-PLQW-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATA5428C-PLQW-1
RF and Wireless - RF Transceiver ICs ATA5428C-PLQW-1
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 1019917-ATA5428C-PLQW-1 ATA5428C-PLQW-1
Product Name RF Transceiver ICs - ATA5428C-PLQW-1 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 433 to 868 MHz 433 to 868 MHz
Sensitivity -116 dBm -116 dBm
Output Power 10 dBm 10 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details