Microchip Technology, Inc. RF Transceiver ICs - ATA8510-GHQW ATA8510-GHQW

Description
Manufacturer: Microchip Technology Win Source Part Number: 912037-ATA8510-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8510 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8510-GHQWDKR, 1611-ATA8510-GHQWTR, ATA8510-GHQWCT, 1611-ATA8510-GHQWTRI NACTIVE, 1611-ATA8510-GHQWTR- ND, 1611-ATA8510-GHQWDKR -ND, 1611-ATA8510-GHQWCT- ND, 1611-ATA8510-GHQWCT, 1611-ATA8510-GHQWCTI NACTIVE, 1611-ATA8510-GHQWDKR INACTIVE, ATA8510-GHQW-ND, ATA8510-GHQWTR, 1611-ATA8510-GHQWDKR
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 912037-ATA8510-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8510 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8510-GHQWDKR, 1611-ATA8510-GHQWTR, ATA8510-GHQWCT, 1611-ATA8510-GHQWTRI NACTIVE, 1611-ATA8510-GHQWTR- ND, 1611-ATA8510-GHQWDKR -ND, 1611-ATA8510-GHQWCT- ND, 1611-ATA8510-GHQWCT, 1611-ATA8510-GHQWCTI NACTIVE, 1611-ATA8510-GHQWDKR INACTIVE, ATA8510-GHQW-ND, ATA8510-GHQWTR, 1611-ATA8510-GHQWDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - ATA8510-GHQW - 912037-ATA8510-GHQW - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - ATA8510-GHQW
912037-ATA8510-GHQW
RF Transceiver ICs - ATA8510-GHQW 912037-ATA8510-GHQW
Manufacturer: Microchip Technology Win Source Part Number: 912037-ATA8510-GHQW Operating Temperature Range: -40°C ~ 85°C Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad Package: 32-VFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: ATA8510 Categories: RF/IF and RFID Case / Package: 32-VQFN (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 6000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ATA8510-GHQWDKR, 1611-ATA8510-GHQWTR, ATA8510-GHQWCT, 1611-ATA8510-GHQWTRI NACTIVE, 1611-ATA8510-GHQWTR- ND, 1611-ATA8510-GHQWDKR -ND, 1611-ATA8510-GHQWCT- ND, 1611-ATA8510-GHQWCT, 1611-ATA8510-GHQWCTI NACTIVE, 1611-ATA8510-GHQWDKR INACTIVE, ATA8510-GHQW-ND, ATA8510-GHQWTR, 1611-ATA8510-GHQWDKR

Manufacturer: Microchip Technology
Win Source Part Number: 912037-ATA8510-GHQW
Operating Temperature Range: -40°C ~ 85°C
Features: IC RF TxRx + MCU General ISM < 1GHz - 315MHz, 433MHz, 868MHz, 915MHz 32-VFQFN Exposed Pad
Package: 32-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: ATA8510
Categories: RF/IF and RFID
Case / Package: 32-VQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ATA8510-GHQWDKR, 1611-ATA8510-GHQWTR, ATA8510-GHQWCT, 1611-ATA8510-GHQWTRINACTIVE, 1611-ATA8510-GHQWTR-ND, 1611-ATA8510-GHQWDKR-ND, 1611-ATA8510-GHQWCT-ND, 1611-ATA8510-GHQWCT, 1611-ATA8510-GHQWCTINACTIVE, 1611-ATA8510-GHQWDKRINACTIVE, ATA8510-GHQW-ND, ATA8510-GHQWTR, 1611-ATA8510-GHQWDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 912037-ATA8510-GHQW
Product Name RF Transceiver ICs - ATA8510-GHQW
Package Type Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

8 - 12 GHz 12 Watt Transmit/Receive Module - QPF5001 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details