Win Source Part Number: 1377885-ATA8520E-GHQ
Category: RF and Wireless - RF Transceiver ICs
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: TxRx + MCU
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Package: Tape & Reel
Product Status: Obsolete
Frequency: 868MHz
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-VQFN (5x5)
Base Product Number: ATA8520
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.9V ~ 3.6V
Modulation: GFSK
Power - Output: 14.5dBm
Sensitivity: -121.5dBm
Serial Interfaces: SPI
Current - Receiving: 10.4mA
Current - Transmitting: 32.7mA
Data Rate (Max): 600bps
IC RF TXRX+MCU 32VFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1377885-ATA8520E-GHQW | ATA8520E-GHQW |
| Product Name | RF and Wireless - RF Transceiver ICs | RF and Wireless - RF Transceiver ICs |
| Package Type | 32-VFQFN Exposed Pad | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 868 MHz | 868 MHz |
| Sensitivity | -122 dBm | -122 dBm |