Microchip Technology, Inc. Zigbee Module AT86RF231-ZFR

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zigbee Module - AT86RF231-ZFR - Richardson RFPD
Downers Grove, IL, United States
Zigbee Module
AT86RF231-ZFR
Zigbee Module AT86RF231-ZFR
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Transceiver ICs - AT86RF231-ZFR - 1019697-AT86RF231-ZFR - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF231-ZFR
1019697-AT86RF231-ZFR
RF Transceiver ICs - AT86RF231-ZFR 1019697-AT86RF231-ZFR
Manufacturer: Microchip Technology Win Source Part Number: 1019697-AT86RF231-ZF R Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Protocol: 6LoWPAN, WirelessHART, Zigbee Memory Size: 128B SRAM Power - Output: 3dBm Sensitivity: -101dBm Data Rate (Max): 2Mbps Current - Receiving: 10.3mA to 12.3mA RF Family/Standard: 802.15.4, General ISM > 1GHz Modulation: O-QPSK Serial Interfaces: SPI Current - Transmitting: 7.4mA to 14mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1019697-AT86RF231-ZFR
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: 6LoWPAN, WirelessHART, Zigbee
Memory Size: 128B SRAM
Power - Output: 3dBm
Sensitivity: -101dBm
Data Rate (Max): 2Mbps
Current - Receiving: 10.3mA to 12.3mA
RF Family/Standard: 802.15.4, General ISM > 1GHz
Modulation: O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 7.4mA to 14mA
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 125°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 1.8 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Transceiver ICs - AT86RF231-ZFR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF231-ZFR
RF and Wireless - RF Transceiver ICs AT86RF231-ZFR
IC RF TXRX+MCU 802.15.4 32VFQFN

IC RF TXRX+MCU 802.15.4 32VFQFN

Supplier's Site
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip - 68T4735 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip
68T4735
Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip 68T4735
RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

RF TRANSCEIVER, 2.405GHz to 2.48GHz, QFN-32; Frequency Min:2.405GHz; Frequency Max:2.48GHz; RF / IF Modulation:O-QPSK; Receiving Current:12.3mA; Transmitting Current:14mA; RF IC Case Style:QFN; No. of Pins:32Pins; Data Rate:2Mbps RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category RF Modules RF Transceivers RF Transceivers RF Transceivers
Product Number AT86RF231-ZFR 1019697-AT86RF231-ZFR AT86RF231-ZFR 68T4735
Product Name Zigbee Module RF Transceiver ICs - AT86RF231-ZFR RF and Wireless - RF Transceiver ICs Rf Transceiver, 2.405Ghz To 2.48Ghz, Qfn-32; Frequency Min Microchip
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F) -40.0 to 125.0 C (-40.0 to 257.0 F)
Operating Frequency 2400 MHz 2400 MHz 2405 to 2480 MHz
Sensitivity -101 dBm -101 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Device Type Rec-Trans
Features RoHS
Package Type Surface Mount; QFN
View Details
RF Modules - 2069154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Transceiver Modules and Modems - 602-XB-9XR-DMRM-021-ND - DigiKey
Specs
Radio Technique Frequency-Hopping Spread Spectrum
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 902 to 928 MHz
View Details
RF Power Amplifier Module - KMA2020 - AR Modular RF
Specs
Device Type Rec-Trans
Applications Military / Defense; OEM Applications
RF Modulation Amplitude Modulation; Frequency Modulation; Pulse Modulation
View Details