Microchip Technology, Inc. RF and Wireless - RF Transceiver ICs ATA5824C-PLQW

Description
IC RF TXRX ISM<1GHZ>
Description
IC RF TXRX ISM<1GHZ>
Datasheet Summary
Powered by GS/AI

The ATA5824C-PLQW is a highly integrated UHF ASK/FSK transceiver IC designed for low power consumption, packaged in a compact 7mm x 7mm QFN48 format. It operates in the 433.92MHz band and supports data rates from 1Kbit/s to 20Kbit/s for FSK and 1Kbit/s to 10Kbit/s for ASK modulation. The device features high sensitivity levels, with FSK sensitivity reaching ,Äì105.5dBm at 20Kbit/s and ASK sensitivity at ,Äì111.5dBm at 10Kbit/s. The transceiver incorporates a low IF architecture that enhances selectivity and blocking performance, eliminating the need for bulky SAW filters in key fob applications. It includes an integrated RX/TX switch, a fractional-N synthesizer for modulation, and a FIFO buffer for data handling, which reduces the processing load on the microcontroller. The power amplifier achieves up to 38% efficiency, and the device operates over a supply voltage range of 2.15V to 5.25V, with a low power-down current of less than 10nA. Applications for the ATA5824C-PLQW include automotive keyless entry systems, tire pressure monitoring, remote control systems, and home automation. Its robust design and high integration level make it suitable for various wireless communication tasks while minimizing external component requirements.

Datasheet Summary
Powered by GS/AI

The ATA5824C-PLQW is a highly integrated UHF ASK/FSK transceiver IC designed for low power consumption, packaged in a compact 7mm x 7mm QFN48 format. It operates in the 433.92MHz band and supports data rates from 1Kbit/s to 20Kbit/s for FSK and 1Kbit/s to 10Kbit/s for ASK modulation. The device features high sensitivity levels, with FSK sensitivity reaching ,Äì105.5dBm at 20Kbit/s and ASK sensitivity at ,Äì111.5dBm at 10Kbit/s. The transceiver incorporates a low IF architecture that enhances selectivity and blocking performance, eliminating the need for bulky SAW filters in key fob applications. It includes an integrated RX/TX switch, a fractional-N synthesizer for modulation, and a FIFO buffer for data handling, which reduces the processing load on the microcontroller. The power amplifier achieves up to 38% efficiency, and the device operates over a supply voltage range of 2.15V to 5.25V, with a low power-down current of less than 10nA. Applications for the ATA5824C-PLQW include automotive keyless entry systems, tire pressure monitoring, remote control systems, and home automation. Its robust design and high integration level make it suitable for various wireless communication tasks while minimizing external component requirements.

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Transceiver ICs - ATA5824C-PLQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
ATA5824C-PLQW
RF and Wireless - RF Transceiver ICs ATA5824C-PLQW
IC RF TXRX ISM<1GHZ>

IC RF TXRX ISM<1GHZ>

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers
Product Number ATA5824C-PLQW
Product Name RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 434 MHz
Data Rate 20 kbps
Sensitivity -116 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33110W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details