Microchip Technology, Inc. High-speed CAN FD Transceiver ATA6561

Description
The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6561 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. To purchase the ATA6561 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2,-5, SAE J2284 compliant CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet
Description
The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6561 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. To purchase the ATA6561 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2,-5, SAE J2284 compliant CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-speed CAN FD Transceiver - ATA6561 - Microchip Technology, Inc.
Chandler, AZ, United States
High-speed CAN FD Transceiver
ATA6561
High-speed CAN FD Transceiver ATA6561
The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as: Ideal passive behavior to the CAN bus when the supply voltage is off Direct interfacing to microcontrollers with supply voltages from 3V to 5V Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6561 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus. To purchase the ATA6561 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor. Additional Features Fully ISO 11898-2,-5, SAE J2284 compliant CAN FD ready Communication speed up to 5Mbit/s Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) Differential receiver with wide common mode range Direct interfacing to microcontrollers with supply voltages from 3V to 5V Remote wake-up capability via CAN bus Functional behavior predictable under all supply conditions Transceiver disengages from the bus when not powered up RXD recessive clamping detection High electrostatic discharge (ESD) handling capability on the bus pins Bus pins protected against transients in automotive environments Transmit data (TXD) dominant time-out function Undervoltage detection on VCC CANH/CANL short-circuit and overtemperature protected AEC-Q100 and AEC-Q006 Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)

The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:

  • Ideal passive behavior to the CAN bus when the supply voltage is off
  • Direct interfacing to microcontrollers with supply voltages from 3V to 5V

Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6561 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.

To purchase the ATA6561 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.

Additional Features

  • Fully ISO 11898-2,-5, SAE J2284 compliant
  • CAN FD ready
  • Communication speed up to 5Mbit/s
  • Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
  • Differential receiver with wide common mode range
  • Direct interfacing to microcontrollers with supply voltages from 3V to 5V
  • Remote wake-up capability via CAN bus
  • Functional behavior predictable under all supply conditions
  • Transceiver disengages from the bus when not powered up
  • RXD recessive clamping detection
  • High electrostatic discharge (ESD) handling capability on the bus pins
  • Bus pins protected against transients in automotive environments
  • Transmit data (TXD) dominant time-out function
  • Undervoltage detection on VCC
  • CANH/CANL short-circuit and overtemperature protected
  • AEC-Q100 and AEC-Q006
  • Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category RF Transceivers
Product Number ATA6561
Product Name High-speed CAN FD Transceiver
Package Type Surface Mount; ['VDFN', 'SOIC']
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1280QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3220 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details