Atmel Corporation Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 19 ATA6625-TAQY 19

Description
Manufacturer: Microchip Technology Win Source Part Number: 110957-ATA6625-TAQY 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 110957-ATA6625-TAQY 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 19 - 110957-ATA6625-TAQY 19 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 19
110957-ATA6625-TAQY 19
Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 19 110957-ATA6625-TAQY 19
Manufacturer: Microchip Technology Win Source Part Number: 110957-ATA6625-TAQY 19 Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: LIN Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 5 V to 27 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 110957-ATA6625-TAQY 19
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: LIN
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 5 V to 27 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Drivers, Receivers, Transceivers - ATA6625-TAQY 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
ATA6625-TAQY 19
Drivers, Receivers, Transceivers ATA6625-TAQY 19
1/1 Transceiver LINbus 8-SO

1/1 Transceiver LINbus 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 110957-ATA6625-TAQY 19 ATA6625-TAQY 19
Product Name Interface - Interface - Drivers, Receivers, Transceivers - ATA6625-TAQY 19 Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Buffers, Drivers, Receivers, Transceivers - 74LVTH646MSA - Quarktwin Technology Ltd.
Specs
Package Type Surface Mount; 24-TSSOP (0.173\", 4.40mm Width)
Features RoHS
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details