RF TXRX MODULE 802.15.4 CHIP SMD
802.15.4 Zigbee® Transceiver Module 900MHz Integrated, Chip Surface Mount
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | ATZB-X0-256-4-0-CNR | ATZB-X0-256-4-0-CNR |
| Product Name | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) |
| Operating Frequency | 900 MHz | 900 MHz |
| Data Rate | 1000 kbps | 1000 kbps |
| Sensitivity | -103 dBm | -103 dBm |
| Output Power | 11 dBm | 11 dBm |