Microchip Technology, Inc. RF Transceiver ICs - AT86RF215-ZU AT86RF215-ZU

Description
Manufacturer: Microchip Technology Win Source Part Number: 810421-AT86RF215-ZU Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: 802.15.4, General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2.4Mbps Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: AT86RF215
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 810421-AT86RF215-ZU Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: 802.15.4, General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2.4Mbps Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: AT86RF215
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - AT86RF215-ZU - 810421-AT86RF215-ZU - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - AT86RF215-ZU
810421-AT86RF215-ZU
RF Transceiver ICs - AT86RF215-ZU 810421-AT86RF215-ZU
Manufacturer: Microchip Technology Win Source Part Number: 810421-AT86RF215-ZU Packaging: Tray Type: TxRx Only Mounting Style: SMD Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz Power - Output: 16dBm Sensitivity: -123dBm Current - Receiving: 5mA ~ 33mA RF Family/Standard: 802.15.4, General ISM Modulation: FSK, OFDM, O-QPSK Serial Interfaces: SPI Current - Transmitting: 62mA ~ 64mA Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Data Rate (Maximum): 2.4Mbps Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 416 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.8V ~ 3.6V Part Number Series: AT86RF215

Manufacturer: Microchip Technology
Win Source Part Number: 810421-AT86RF215-ZU
Packaging: Tray
Type: TxRx Only
Mounting Style: SMD
Frequency: 389.5MHz ~ 510MHz, 779MHz ~ 1.02GHz, 2.4GHz
Power - Output: 16dBm
Sensitivity: -123dBm
Current - Receiving: 5mA ~ 33mA
RF Family/Standard: 802.15.4, General ISM
Modulation: FSK, OFDM, O-QPSK
Serial Interfaces: SPI
Current - Transmitting: 62mA ~ 64mA
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Data Rate (Maximum): 2.4Mbps
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 416
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.8V ~ 3.6V
Part Number Series: AT86RF215

Buy Now
RF and Wireless - RF Transceiver ICs - AT86RF215-ZU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
AT86RF215-ZU
RF and Wireless - RF Transceiver ICs AT86RF215-ZU
IC RF TXRX 802.15.4 48VFQFN

IC RF TXRX 802.15.4 48VFQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 810421-AT86RF215-ZU AT86RF215-ZU
Product Name RF Transceiver ICs - AT86RF215-ZU RF and Wireless - RF Transceiver ICs
Package Type Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 390 to 2400 MHz 390 to 2400 MHz
Sensitivity -123 dBm -123 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details