Atmel Corporation RF Transceiver Modules - ATZB-A24-U0 ATZB-A24-U0

Description
Manufacturer: Atmel Win Source Part Number: 1149731-ATZB-A24-U0 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Atmel Win Source Part Number: 1149731-ATZB-A24-U0 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-A24-U0 - 1149731-ATZB-A24-U0 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-A24-U0
1149731-ATZB-A24-U0
RF Transceiver Modules - ATZB-A24-U0 1149731-ATZB-A24-U0
Manufacturer: Atmel Win Source Part Number: 1149731-ATZB-A24-U0 Manufacturer Homepage: www.atmel.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Atmel
Win Source Part Number: 1149731-ATZB-A24-U0
Manufacturer Homepage: www.atmel.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-A24-U0
RF and Wireless - RF Transceiver Modules and Modems ATZB-A24-U0
RF TXRX MODULE 802.15.4 SMD

RF TXRX MODULE 802.15.4 SMD

Supplier's Site
RF Transceiver Modules and Modems - ATZB-A24-U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-U0
RF Transceiver Modules and Modems ATZB-A24-U0
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-A24-U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-A24-U0
RF Transceiver Modules and Modems ATZB-A24-U0
802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included Surface Mount

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 1149731-ATZB-A24-U0 ATZB-A24-U0 ATZB-A24-U0
Product Name RF Transceiver Modules - ATZB-A24-U0 RF and Wireless - RF Transceiver Modules and Modems RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F) -20.0 to 70.0 C (-4.0 to 158.0 F)
Operating Frequency 2400 MHz 2400 MHz
Data Rate 250 kbps 250 kbps
Sensitivity -104 dBm -104 dBm
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz Wi-Fi Front End Module - QPF4528 - Qorvo
Specs
Features RoHS
Operating Frequency 4900 to 5925 MHz
Package Type Laminate
View Details
RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
RF Receiver, Transmitter, and Transceiver Finished Units - 881-1097-ND - DigiKey
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Operating Frequency 800 to 1900 MHz
View Details
2 suppliers
Embedded Bluetooth Module - BT44-147 - ZBA, Inc.
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
Features Antenna Connector
View Details