Microchip Technology, Inc. RF Transceiver Modules - ATZB-RF-233-1-C ATZB-RF-233-1-C

Description
Manufacturer: Microchip Technology Win Source Part Number: 862638-ATZB-RF-233-1 -C Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATZB-RF Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 862638-ATZB-RF-233-1 -C Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATZB-RF Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver Modules - ATZB-RF-233-1-C - 862638-ATZB-RF-233-1-C - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver Modules - ATZB-RF-233-1-C
862638-ATZB-RF-233-1-C
RF Transceiver Modules - ATZB-RF-233-1-C 862638-ATZB-RF-233-1-C
Manufacturer: Microchip Technology Win Source Part Number: 862638-ATZB-RF-233-1 -C Series: ZigBit™ Operating Temperature Range: -40°C ~ 85°C Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount Package: Tray Package: Module Mounting: Surface Mount Family Name: ATZB-RF Categories: RF/IF and RFID ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 43 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 862638-ATZB-RF-233-1-C
Series: ZigBit™
Operating Temperature Range: -40°C ~ 85°C
Features: 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Package: Tray
Package: Module
Mounting: Surface Mount
Family Name: ATZB-RF
Categories: RF/IF and RFID
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 43 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
RF Transceiver Modules and Modems - ATZB-RF-233-1-C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Transceiver Modules and Modems
ATZB-RF-233-1-C
RF Transceiver Modules and Modems ATZB-RF-233-1-C
802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Chip Surface Mount

Buy Now Datasheet
RF and Wireless - RF Transceiver Modules and Modems - ATZB-RF-233-1-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver Modules and Modems
ATZB-RF-233-1-C
RF and Wireless - RF Transceiver Modules and Modems ATZB-RF-233-1-C
RF TXRX MODULE 802.15.4 CHIP SMD

RF TXRX MODULE 802.15.4 CHIP SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers RF Transceivers
Product Number 862638-ATZB-RF-233-1-C ATZB-RF-233-1-C ATZB-RF-233-1-C
Product Name RF Transceiver Modules - ATZB-RF-233-1-C RF Transceiver Modules and Modems RF and Wireless - RF Transceiver Modules and Modems
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Package Type Surface Mount; Surface Mount Surface Mount; Module
Features RoHS
Operating Frequency 2400 MHz 2400 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 2069153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
5 GHz Wi-Fi 6 Front End Module - QPF4526 - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1000051-AFBR-59E4APZ - Win Source Electronics
Specs
Device Type Rec-Trans
RF Connectors LC
Package Type Plugin
View Details
802.11n Single-Band 1T1R Wi-Fi + Bluetooth v4.1 module - IGX-SNF2-WLK8b4-BT - Intelligraphics, Inc.
Specs
Applications Home and Building Automation, Smart Energy, Gateways, Wireless Audio, Enterprise, Wearable and Many Industrial and Internet of Things (IoT)
RF Modulation DSSS / CCK / OFDM
Operating Temperature -20.0 to 70.0 C (-4.0 to 158.0 F)
View Details