The Microchip ATA6566 is a high-speed CAN FD transceiver dedicated for the Japanese market. It provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 2Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:
Ideal passive behavior to the CAN bus when the supply voltage is off
Direct interfacing to microcontrollers with supply voltages from 3V to 5V
Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6566 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.
The ATA6566 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C.
To purchase the ATA6566 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.
Additional Features
Compliant with Japanese OEM requirements
Certified according to latest VeLIO (Vehicle LAN Interoperability & Optimization) test specification
ISO 26262 FuSa Ready
Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant
CAN FD - communication speed up to 2Mbit/s
Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
Differential receiver with wide common mode range
Direct interfacing to microcontrollers with supply voltages from 3V to 5V
Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time
Functional behavior predictable under all supply conditions
Transceiver disengages from the bus when not powered up
RXD recessive clamping detection
High electrostatic discharge (ESD) handling capability on the bus pins
Bus pins protected against transients in automotive environments
Transmit data (TXD) dominant time-out function
Undervoltage detection on VCC
CANH/CANL short-circuit and overtemperature protected
AEC-Q100 and AEC-Q006
Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
Built-in Safety Features
Overtemperature Detection
RXD Recessive clamp detection
TXD Dominant Timeout
Voltage monitoring (VCC, VIO)
Power-on Reset (POR)
The Microchip ATA6566 is a high-speed CAN FD transceiver dedicated for the Japanese market. It provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 2Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:
- Ideal passive behavior to the CAN bus when the supply voltage is off
- Direct interfacing to microcontrollers with supply voltages from 3V to 5V
Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6566 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.
The ATA6566 is automotive Grade 0 qualified for an ambient temperature range from -40° to 150°C.
To purchase the ATA6566 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.
Additional Features
- Compliant with Japanese OEM requirements
- Certified according to latest VeLIO (Vehicle LAN Interoperability & Optimization) test specification
- ISO 26262 FuSa Ready
- Fully ISO 11898-2, ISO 11898-5, ISO 11898-2: 2016 and SAE J2962-2 compliant
- CAN FD - communication speed up to 2Mbit/s
- Low electromagnetic emission (EME) and high electromagnetic immunity (EMI)
- Differential receiver with wide common mode range
- Direct interfacing to microcontrollers with supply voltages from 3V to 5V
- Remote wake-up capability via CAN bus - Wake-Up on Pattern (WUP), as Specified in ISO 11898-2: 2016, 3.8 μs Activity Filter Time
- Functional behavior predictable under all supply conditions
- Transceiver disengages from the bus when not powered up
- RXD recessive clamping detection
- High electrostatic discharge (ESD) handling capability on the bus pins
- Bus pins protected against transients in automotive environments
- Transmit data (TXD) dominant time-out function
- Undervoltage detection on VCC
- CANH/CANL short-circuit and overtemperature protected
- AEC-Q100 and AEC-Q006
- Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1)
- Built-in Safety Features
- Overtemperature Detection
- RXD Recessive clamp detection
- TXD Dominant Timeout
- Voltage monitoring (VCC, VIO)
- Power-on Reset (POR)