Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
RF TXRX MODULE BT TRACE ANT SMD
Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
| Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | BM20SPKS1NBC-0001AA | BM20SPKS1NBC-0001AA-ND | BM20SPKS1NBC-0001AA | BM20SPKS1NBC-0001AA |
| Product Name | Bluetooth Module | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | -20.0 to 70.0 C (-4.0 to 158.0 F) | |
| Operating Frequency | 2400 MHz | 2400 MHz | 2400 MHz | |
| Sensitivity | -91 dBm | -91 dBm | -91 dBm | |
| Output Power | 4 dBm | 4 dBm | 4 dBm |