Microchip Technology, Inc. RF/IF and RFID - RF Transceiver ICs ATWILC1000-MR1100A

Description
Win Source Part Number: 1047037-ATWILC1000-M R1100A Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 19dBm Sensitivity: -98dBm Data Rate (Max): 72.2Mbps Current - Receiving: 68mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 6 Current - Transmitting: 230mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATWILC1000-MR1100AAT WILC1000MR1100A; ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATWILC1000
Request a Quote Datasheet
Description
Win Source Part Number: 1047037-ATWILC1000-M R1100A Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 19dBm Sensitivity: -98dBm Data Rate (Max): 72.2Mbps Current - Receiving: 68mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 6 Current - Transmitting: 230mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATWILC1000-MR1100AAT WILC1000MR1100A; ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATWILC1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Transceiver ICs - 1047037-ATWILC1000-MR1100A - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Transceiver ICs
1047037-ATWILC1000-MR1100A
RF/IF and RFID - RF Transceiver ICs 1047037-ATWILC1000-MR1100A
Win Source Part Number: 1047037-ATWILC1000-M R1100A Category: RF/IF and RFID>RF Transceiver ICs Type: TxRx + MCU Package: Tray Standard Package: 50 Frequency: 2.4GHz Protocol: 802.11b/g/n Memory Size: 128kB ROM, 224kB RAM Power - Output: 19dBm Sensitivity: -98dBm Data Rate (Max): 72.2Mbps Current - Receiving: 68mA RF Family/Standard: WiFi Modulation: 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK Serial Interfaces: I2C, SDIO, SPI, UART GPIO: 6 Current - Transmitting: 230mA Voltage - Supply: 1.8V ~ 3.6V Package / Case: Module Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): ATWILC1000-MR1100AAT WILC1000MR1100A; ECCN: 5A002A1 Fake Threat In the Open Market: 73 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: ATWILC1000

Win Source Part Number: 1047037-ATWILC1000-MR1100A
Category: RF/IF and RFID>RF Transceiver ICs
Type: TxRx + MCU
Package: Tray
Standard Package: 50
Frequency: 2.4GHz
Protocol: 802.11b/g/n
Memory Size: 128kB ROM, 224kB RAM
Power - Output: 19dBm
Sensitivity: -98dBm
Data Rate (Max): 72.2Mbps
Current - Receiving: 68mA
RF Family/Standard: WiFi
Modulation: 16QAM, 64QAM, BPSK, CCK, DBPSK, DQPSK, DSSS, OFDM, QPSK
Serial Interfaces: I2C, SDIO, SPI, UART
GPIO: 6
Current - Transmitting: 230mA
Voltage - Supply: 1.8V ~ 3.6V
Package / Case: Module
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): ATWILC1000-MR1100AATWILC1000MR1100A;
ECCN: 5A002A1
Fake Threat In the Open Market: 73 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: ATWILC1000

Buy Now Datasheet
Futian, China
RF and Wireless - RF Transceiver ICs
ATWILC1000-MR1100A
RF and Wireless - RF Transceiver ICs ATWILC1000-MR1100A
IC RF TXRX+MCU WIFI MODULE

IC RF TXRX+MCU WIFI MODULE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Modules RF Transceivers
Product Number 1047037-ATWILC1000-MR1100A ATWILC1000-MR1100A
Product Name RF/IF and RFID - RF Transceiver ICs RF and Wireless - RF Transceiver ICs
Device Type Rec-Trans
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -98 dBm -98 dBm
Output Power 19 dBm 19 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
5 GHz Wi-Fi Front End Module - QPF4506B - Qorvo
Specs
Features RoHS
Operating Frequency 5150 to 5850 MHz
Package Type Laminate
View Details
RF Transmitters - MICRF102YM-TR-ND - DigiKey
Microchip Technology, Inc.
Specs
Device Type Transmitter
Applications RKE
RF Modulation On-Off Keyed; Amplitude Shift Key
View Details
2 suppliers
HumPRO™ Series Transceiver with Castellation Connection - HUM-***-PRO-CAS - Linx Technologies
Specs
Device Type Rec-Trans
Applications Mobile / Wireless Systems
RF Modulation Frequency Shift Key
View Details