U.S. Plastic Corporation Snap-tite Expandable Rubber Plugs 32254

Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Snap-tite Expandable Rubber Plugs over one inch, feature brass cams and plated steel hardware. Snap-Tite Expanding Plugs under one inch feature stainless steel hardware with a brass cam. Snap-Tite Expansion Plugs are useful for easy in and out operations such as plating or painting lines in industrial plants or low pressure seals for general maintenance or repair. ISO 9001/2000 certified.
Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Snap-tite Expandable Rubber Plugs over one inch, feature brass cams and plated steel hardware. Snap-Tite Expanding Plugs under one inch feature stainless steel hardware with a brass cam. Snap-Tite Expansion Plugs are useful for easy in and out operations such as plating or painting lines in industrial plants or low pressure seals for general maintenance or repair. ISO 9001/2000 certified.

Suppliers

Company
Product
Description
Supplier Links
Snap-tite Expandable Rubber Plugs - 32254 - U.S. Plastic Corporation
Lima, OH, USA
Snap-tite Expandable Rubber Plugs
32254
Snap-tite Expandable Rubber Plugs 32254
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Snap-tite Expandable Rubber Plugs over one inch, feature brass cams and plated steel hardware. Snap-Tite Expanding Plugs under one inch feature stainless steel hardware with a brass cam. Snap-Tite Expansion Plugs are useful for easy in and out operations such as plating or painting lines in industrial plants or low pressure seals for general maintenance or repair. ISO 9001/2000 certified.

Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Snap-tite Expandable Rubber Plugs over one inch, feature brass cams and plated steel hardware. Snap-Tite Expanding Plugs under one inch feature stainless steel hardware with a brass cam. Snap-Tite Expansion Plugs are useful for easy in and out operations such as plating or painting lines in industrial plants or low pressure seals for general maintenance or repair. ISO 9001/2000 certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 32254
Product Name Snap-tite Expandable Rubber Plugs
Features Expanding Tube Plug
Unlock Full Specs
to access all available technical data

Similar Products

6 mm Short Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 6.10 mm
View Details
Blanking plug - NPQH-P-S12-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8600 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1/4" NPT
View Details
2 suppliers