U.S. Plastic Corporation Square Black Tubing Plugs 41208

Description
Fits tubes with outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.891"L x 1.891"W and a wall thickness of 10-14 gauge (.134" - .083").
Description
Fits tubes with outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.891"L x 1.891"W and a wall thickness of 10-14 gauge (.134" - .083").

Suppliers

Company
Product
Description
Supplier Links
Square Black Tubing Plugs - 41208 - U.S. Plastic Corporation
Lima, OH, USA
Square Black Tubing Plugs
41208
Square Black Tubing Plugs 41208
Fits tubes with outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.891"L x 1.891"W and a wall thickness of 10-14 gauge (.134" - .083").

Fits tubes with outside dimensions of 2.00"L x 2.00"W, inside dimensions of 1.891"L x 1.891"W and a wall thickness of 10-14 gauge (.134" - .083").

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 41208
Product Name Square Black Tubing Plugs
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

156 Stainless Steel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.156 inches
View Details
End stop limiter - YSRA-8-C - Festo Corporation
Specs
Material Galvanized Steel
View Details
.028 - .037
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1" NPT
View Details
2 suppliers