U.S. Plastic Corporation PVC Schedule 80 Threaded Plugs 27205

Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.
Description
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Suppliers

Company
Product
Description
Supplier Links
PVC Schedule 80 Threaded Plugs - 27205 - U.S. Plastic Corporation
Lima, OH, USA
PVC Schedule 80 Threaded Plugs
27205
PVC Schedule 80 Threaded Plugs 27205
These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

These are Schedule 80 PVC threaded fittings. Schedule 80 is also NSF listed, has a 33 F - 140 F working temperature, and is available in gray. For UV resistance of PVC pipe and fittings, paint with a white water based latex paint. All Schedule 80 threaded fittings are manufactured in strict compliance to ASTM D 2464. PVC Schedule 80 fittings are produced from PVC Type I, cell classification 12454, conforming to ASTM Standard D 1784.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 27205
Product Name PVC Schedule 80 Threaded Plugs
Features Threaded
Unlock Full Specs
to access all available technical data

Similar Products

281 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.281 inches
View Details
0.0625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
Steel Hole Plug - 7609 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 1 1/4" NPT
View Details
2 suppliers