U.S. Plastic Corporation Square Black Tubing Plugs 41206

Description
Fits tubes with outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.381"L x 1.381"W and a wall thickness of 10-14 gauge (.134" - .083").
Description
Fits tubes with outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.381"L x 1.381"W and a wall thickness of 10-14 gauge (.134" - .083").

Suppliers

Company
Product
Description
Supplier Links
Square Black Tubing Plugs - 41206 - U.S. Plastic Corporation
Lima, OH, USA
Square Black Tubing Plugs
41206
Square Black Tubing Plugs 41206
Fits tubes with outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.381"L x 1.381"W and a wall thickness of 10-14 gauge (.134" - .083").

Fits tubes with outside dimensions of 1.50"L x 1.50"W, inside dimensions of 1.381"L x 1.381"W and a wall thickness of 10-14 gauge (.134" - .083").

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 41206
Product Name Square Black Tubing Plugs
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

5 mm 6000 Series Betaplug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 5.11 mm
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers