U.S. Plastic Corporation Square Black Tubing Plugs 41202

Description
Fits tubes with an outside dimensions of .750"L x .750"W, inside dimensions of .693"L x .693"W and a wall thickness of 14-20 gauge (.083" - .035").
Description
Fits tubes with an outside dimensions of .750"L x .750"W, inside dimensions of .693"L x .693"W and a wall thickness of 14-20 gauge (.083" - .035").

Suppliers

Company
Product
Description
Supplier Links
Square Black Tubing Plugs - 41202 - U.S. Plastic Corporation
Lima, OH, USA
Square Black Tubing Plugs
41202
Square Black Tubing Plugs 41202
Fits tubes with an outside dimensions of .750"L x .750"W, inside dimensions of .693"L x .693"W and a wall thickness of 14-20 gauge (.083" - .035").

Fits tubes with an outside dimensions of .750"L x .750"W, inside dimensions of .693"L x .693"W and a wall thickness of 14-20 gauge (.083" - .035").

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 41202
Product Name Square Black Tubing Plugs
Shape / Application Square
Unlock Full Specs
to access all available technical data

Similar Products

312 Stainless Steel A.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Steel - Stainless; Stainless Steel
NPT Thread 0.312 inches
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Nylon Hole Plug - 8607 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon; Nylon
NPT Thread 1" NPT
View Details
2 suppliers