U.S. Plastic Corporation LIQUIfit Plug 60909

Description
LIQUIfit 1/4" OD Stem Plug has an overall length of 1.44". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87".
Description
LIQUIfit 1/4" OD Stem Plug has an overall length of 1.44". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87".

Suppliers

Company
Product
Description
Supplier Links
LIQUIfit Plug - 60909 - U.S. Plastic Corporation
Lima, OH, USA
LIQUIfit Plug
60909
LIQUIfit Plug 60909
LIQUIfit 1/4" OD Stem Plug has an overall length of 1.44". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87".

LIQUIfit 1/4" OD Stem Plug has an overall length of 1.44". When plug is fully inserted into a LIQUIfit fitting length protruding from fitting is .87".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 60909
Product Name LIQUIfit Plug
Unlock Full Specs
to access all available technical data

Similar Products

7,00 Aluminum Metric Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 7.00 mm
View Details
End stop kit - EADP-ES-R3-12 - Festo Corporation
Specs
Features Threaded
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers