U.S. Plastic Corporation Turn-Tite Expandable Rubber Plugs 32236

Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.
Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Suppliers

Company
Product
Description
Supplier Links
Turn-Tite Expandable Rubber Plugs - 32236 - U.S. Plastic Corporation
Lima, OH, USA
Turn-Tite Expandable Rubber Plugs
32236
Turn-Tite Expandable Rubber Plugs 32236
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 32236
Product Name Turn-Tite Expandable Rubber Plugs
Features Expanding Tube Plug
Unlock Full Specs
to access all available technical data

Similar Products

281 Aluminum R.F.O.® Plug -  - Lee Co. (The)
Specs
Shape / Application Round
Material Aluminum; Aluminum
NPT Thread 0.281 inches
View Details
.010 - .027
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug, 1
Keystone Electronics Corp.
Specs
Material Nylon; Nylon 6/6 V-2
NPT Thread 1" NPT
View Details
2 suppliers