U.S. Plastic Corporation Round Black Tubing Plugs 41194

Description
Fits tubes with an outside diameter of 1.250", an inside diameter of 1.08" to 1.18" and a wall thickness of 14-20 gauge (.083" - .035").
Description
Fits tubes with an outside diameter of 1.250", an inside diameter of 1.08" to 1.18" and a wall thickness of 14-20 gauge (.083" - .035").

Suppliers

Company
Product
Description
Supplier Links
Round Black Tubing Plugs - 41194 - U.S. Plastic Corporation
Lima, OH, USA
Round Black Tubing Plugs
41194
Round Black Tubing Plugs 41194
Fits tubes with an outside diameter of 1.250", an inside diameter of 1.08" to 1.18" and a wall thickness of 14-20 gauge (.083" - .035").

Fits tubes with an outside diameter of 1.250", an inside diameter of 1.08" to 1.18" and a wall thickness of 14-20 gauge (.083" - .035").

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 41194
Product Name Round Black Tubing Plugs
Shape / Application Round
Unlock Full Specs
to access all available technical data

Similar Products

468 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.468 inches
View Details
Blanking plug - NPQH-P-S12-P10 - Festo Corporation
Specs
Material Brass, nickel-plated
View Details
.038 - .048
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1 inch (25.4 mm)
View Details
Hole Plug: .875
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Nylon; Nylon 6/6 V-2
NPT Thread .875 [22.2]
View Details
2 suppliers