U.S. Plastic Corporation Turn-Tite Expandable Rubber Plugs 32246

Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.
Description
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Suppliers

Company
Product
Description
Supplier Links
Turn-Tite Expandable Rubber Plugs - 32246 - U.S. Plastic Corporation
Lima, OH, USA
Turn-Tite Expandable Rubber Plugs
32246
Turn-Tite Expandable Rubber Plugs 32246
Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Shaw Expandable Plugs are simple tools that are used in a variety of applications. In fact, new applications are always being found for this versatile and popular product. Turn-Tite Expandable Rubber Plugs are made with brass handles and plated steel hardware. The Turn-Tite T-handle provides an excellent grip to fasten the expanding plug into a hole. Turn-Tite expansion plugs can be used to hang products or are used to seal holes more securely than the Snap-Tite style. ISO 9001/2000 certified.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Plugs, Stoppers, and Inserts
Product Number 32246
Product Name Turn-Tite Expandable Rubber Plugs
Features Expanding Tube Plug
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Compensation Device (Stainless Steel/Aluminium) - DA 284 | IP66 / IP67 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.3543 inch (9 mm)
View Details
Silicone Tapered Flange Plugs - TFP - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Features Tapered; Flange
Material Rubber - Silicone; Silicone
View Details