Sealevel Systems, Inc. Datasheets for I/O Modules and Instruments
Data acquisition I/O devices have both input and output functionality. Digital or discrete I/O modules include on-off signals used in communication, user interface, or control.
I/O Modules and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Multi-Standard PC/104+ Board for Avionics Interfaces Including MIL-STD-1553, H009, WB-194, ARINC 429, Digital and Avionics Discrete I/Os, and RS-485 Applications The PC/104+ multi-standard board contains two dual-redundant channels of MIL-STD-1553... | |
| This product is classified as legacy and will be supported with limited, available inventory. Call for current pricing and product availability. Sealevel will support legacy products through technical and warranty... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. The 8009 digital I/O interface provides 96 channels... | |
| THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. SeaI/O DATA ACQUISITION MODULES ARE AVAILABLE WITH SIMILAR A/D, D/A AND TTL FUNCTIONALITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER... | |
| Control 32 open-collector outputs via a wireless network with the SeaI/O-540W. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback... | |
| Control 32 open-collector outputs via any Ethernet connection with the SeaI/O-540E-OEM. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback... | |
| Control 32 open-collector outputs via any Ethernet connection with the SeaI/O-540E. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback... | |
| Control 32 open-collector outputs via any USB connection with the SeaI/O-540U-OEM. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback... | |
| Control 32 open-collector outputs via any USB connection with the SeaI/O-540U. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback... | |
| Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current... | |
| Control and monitor 16 optically isolated inputs and 16 open-collector outputs via any USB connection with the SeaI/O-530U. Inputs can range from 5-30VDC, while the open-collector outputs provide high current... | |
| Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the 8221. Inputs can range from 5-30VDC, while the Reed relays provide long-life... | |
| Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life... | |
| Control and monitor 16 optically isolated inputs and 16 Reed relay outputs via any USB connection with the SeaI/O-410U. Inputs can range from 5-30VDC, while the Reed relays provide long-life... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs over a wireless network with the SeaI/O-420W. Inputs can range from 5-30VDC, while the Form C... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the 8222. Inputs can range from 5-30VDC, while the Form C... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U-OEM. Inputs can range from 5-30VDC, while the Form C... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs via any USB connection with the SeaI/O-420U. Inputs can range from 5-30VDC, while the Form C... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs with the SeaI/O-420M-OEM. Inputs can range from 5-30VDC, while the Form C relays provide switch closures... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs with the SeaI/O-420M. Inputs can range from 5-30VDC, while the Form C relays provide switch closures... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs with the SeaI/O-420S-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long life switch... | |
| Control and monitor 16 optically isolated inputs and 8 Form C (SPDT) relay outputs with the SeaI/O-420S. Inputs can range from 5-30VDC while the Form C relay outputs can switch... | |
| Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580E. The inputs detect a contact closure between two externally wired field contact points. The... | |
| Control and monitor 32 isolated, dry contact inputs via any 10/100BaseT Ethernet connection with the SeaI/O-580PoE. The inputs detect a contact closure between two externally wired field contact points. The... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the 8232. Inputs can range from 5-30VDC and optical isolation... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the SeaI/O-520U-OEM. Inputs can range from 5-30VDC and optical isolation... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs via any USB connection with the SeaI/O-520U. Inputs can range from 5-30VDC and optical isolation... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520M. Inputs can range from 5-30VDC and optical isolation protects the computer and... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S-OEM. Inputs can range from 5-30VDC and optical isolation protects the computer and... | |
| Control and monitor 8 optically isolated inputs and 8 (SPDT) high-current Form C relay outputs with the SeaI/O-520S. Inputs can range from 5-30VDC and optical isolation protects the computer and... | |
| Control and monitor analog and digital interfaces via an available USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 8227 provides eight differential or 16 single-ended 12-bit... | |
| Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U provides eight differential or 16 single-ended 12-bit inputs... | |
| Control and monitor analog and digital interfaces via any USB connection. Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470U-OEM provides eight differential or 16 single-ended 12-bit inputs... | |
| Control and monitor analog and digital interfaces via any USB connection. The SeaI/O-570U, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated... | |
| Control and monitor analog and digital interfaces via any USB connection. The SeaI/O-570U-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated... | |
| Control and monitor eight 12-bit analog inputs, two optically isolated digital inputs and two solid-state relay outputs via any 10/100BaseT Ethernet connection with the eI/O-170E-OEM multifunction I/O module. The module... | |
| Control and monitor eight 12-bit analog inputs, two optically isolated digital inputs and two solid-state relay outputs via any 10/100BaseT Ethernet connection with the eI/O-170PoE-OEM multifunction I/O module. The module... | |
| Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-KT. The Reed relays provide long-life switch closures well suited to low current devices. Each... | |
| Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-OEM. The Reed relays provide long-life switch closures well suited to low current devices and... | |
| Control and monitor four dry-contact Reed relay outputs via any USB connection with the 8114. The Reed relays provide long-life switch closures well suited to low current devices. Each Reed... | |
| Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-KT. The high-current Form C relays can switch up to 6A loads at 250VAC... | |
| Control and monitor four Form C (SPDT) relay outputs via an internal USB connection with the 8115-OEM. The high-current Form C relays can switch up to 6A loads at 250VAC... | |
| Control and monitor four Form C (SPDT) relay outputs via any USB connection with the 8115. The high-current Form C relays can switch up to 6A loads at 250VAC and... | |
| Control and monitor four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-150E digital I/O module. The Form C relays can switch up to 6A loads... | |
| Control and monitor four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-150PoE digital I/O module. The Form C relays can switch up to 6A loads... | |
| Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via an internal USB connection with the 8111-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC... | |
| Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via an internal USB connection with the 8111-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC... | |
| Control and monitor four optically isolated inputs and four dry-contact Reed relay outputs via any USB connection with the 8111. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS)... | |
| Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-KT. Inputs can range from 5-30VDC and provide 3500VDC... | |
| Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via an internal USB connection with the 8112-OEM. Inputs can range from 5-30VDC and provide 3500VDC... | |
| Control and monitor four optically isolated inputs and four Form C (SPDT) relay outputs via any USB connection with the 8112. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC... | |
| Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E digital I/O module. Inputs can range from 5-30VDC... | |
| Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120E-OEM digital I/O module. Inputs can range from 5-30VDC... | |
| Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120PoE digital I/O module. Inputs can range from 5-30VDC... | |
| Control and monitor four optically isolated inputs and four high-current Form C relay outputs via any 10/100BaseT Ethernet connection with the eI/O-120PoE-OEM digital I/O module. Inputs can range from 5-30VDC... | |
| Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E digital I/O module. Inputs can range from 5-30VDC and provide... | |
| Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110E-OEM digital I/O module. Inputs can range from 5-30VDC and provide... | |
| Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE digital I/O module. Inputs can range from 5-30VDC and provide... | |
| Control and monitor four optically isolated inputs and four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-110PoE-OEM digital I/O module. Inputs can range from 5-30VDC and provide... | |
| Control and monitor four optically isolated inputs via an internal USB connection with the 8113-KT. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS... | |
| Control and monitor four optically isolated inputs via an internal USB connection with the 8113-OEM. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Optical isolation... | |
| Control and monitor four optically isolated inputs via any 10/100BaseT Ethernet connection with the eI/O-130E digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to... | |
| Control and monitor four optically isolated inputs via any 10/100BaseT Ethernet connection with the eI/O-130PoE digital I/O module. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to... | |
| Control and monitor four optically isolated inputs via any USB connection with the 8113. Inputs can range from 5-30VDC and provide 3500VDC (2500VAC RMS) isolation to ground. Status LEDS display... | |
| Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140E digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. | |
| Control and monitor four Reed relay outputs via any 10/100BaseT Ethernet connection with the eI/O-140PoE digital I/O module. Reed relays provide long-life switch closures well suited to low current devices. | |
| Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-KT. The module addresses the 32 channels of I/O as four... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via an internal USB connection with the 8126-OEM. The board addresses the 32 channels of I/O as four... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160E-OEM digital I/O module. The module addresses the 32 channels of... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via any 10/100BaseT Ethernet connection with the eI/O-160PoE-OEM digital I/O module. The module addresses the 32 channels of... | |
| Control and monitor up to 32 channels of buffered drive digital I/O via any USB connection with the 8126. The module addresses the 32 channels of I/O as four eight-bit... | |
| Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U-OEM. The interface module addresses the 96 channels of I/O as 12... | |
| Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-462U. The interface module addresses the 96 channels of I/O as 12... | |
| Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-463U-OEM. The interface module addresses the 96 channels of I/O as 12... | |
| Control and monitor up to 96 channels of buffered drive digital I/O via any USB connection with the SeaI/O-463U. The interface module addresses the 96 channels of I/O as 12... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470E-OEM provides eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. The A/D inputs are software... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470M is an RS-485 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470M-OEM is an RS-485 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470S-OEM is an RS-232 Modbus RTU interface providing eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output... | |
| Designed using the Maxim MAX197 successive approximation-type A/D chip, the SeaI/O-470W provides a wireless network connection to eight differential or 16 single-ended 12-bit inputs and two 12-bit D/A output channels. | |
| Easily add 16 Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-450N connects easily using an RS-485 input. Cabling... | |
| Easily add 16 Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-450N-OEM connects easily using an RS-485 input. Cabling... | |
| For applications that require embedded USB isolation, the SeaISO™ ISO-1-OEM is the ideal solution. The OEM single-port, inline USB isolator offers a simple method of protecting host and field equipment... | |
| Interface 16 optically isolated inputs and 8 Form C relay outputs via any 10/100BaseT Ethernet connection with the SeaI/O-420E. Inputs can range from 5-30VDC while the Form C relay outputs... | |
| Interface 16 optically isolated inputs and 8 Reed relay outputs via any 10/100BaseT Ethernet connection with the SeaI/O-420E-OEM. Inputs can range from 5-30VDC while the Form C relay outputs can... | |
| Interface 32 optically isolated inputs via a wireless network with the SeaI/O-430W. Inputs can range from 5-30VDC and provide 300V external isolation and high channel-to-channel isolation. Connection is made using... | |
| Interface 32 optically isolated inputs via any Ethernet connection with the SeaI/O-430E-OEM. Inputs can range from 5-30VDC and provide 300V external isolation and high channel-to-channel isolation. Connection is made using... | |
| Interface 32 optically isolated inputs via any Ethernet connection with the SeaI/O-430E. Inputs can range from 5-30VDC and provide 300V external isolation and high channel-to-channel isolation. Connection is made using... | |
| Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable... | |
| Interface 32 optically isolated inputs via any Modbus RTU connection with the SeaI/O-430S. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable... | |
| Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm... | |
| Interface 32 optically isolated inputs via any RS-485 Modbus RTU connection with the SeaI/O-430M. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm... | |
| Interface 32 optically isolated inputs via any USB connection with the 8223. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw... | |
| Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U-OEM. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw... | |
| Interface 32 optically isolated inputs via any USB connection with the SeaI/O-430U. Inputs can range from 5-30VDC and provide 300V external isolation. Connection is made using convenient 3.5mm removable screw... | |
| Monitor and control 16 optically isolated inputs and 16 open-collector outputs via a wireless network with the SeaI/O-530W. Inputs can range from 5-30VDC, while the open-collector outputs provide high current... | |
| Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E-OEM. Inputs can range from 5-30VDC, while the open-collector outputs provide high current... | |
| Monitor and control 16 optically isolated inputs and 16 open-collector outputs via any Ethernet connection with the SeaI/O-530E. Inputs can range from 5-30VDC, while the open-collector outputs provide high current... | |
| Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E-OEM. Inputs can range from 5-30VDC, while the Reed relays provide long-life... | |
| Monitor and control 16 optically isolated inputs and 16 Reed relay outputs via any Ethernet connection with the SeaI/O-410E. Inputs can range from 5-30VDC, while the Reed relays provide long-life... | |
| Optimized for 24V, the 3720H PC/104 digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can... | |
| Optimized for sensing 24V inputs, the 8012H Low Profile PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs supporting 10-30V. Reed relays are well suited... | |
| Optimized for sensing 24V, the 3093H ISA digital I/O interface card provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment... | |
| Optimized for sensing 24V, the 3094H ISA digital I/O interface provides 16 optically isolated inputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current... | |
| Optimized for sensing 24V, the 3096H ISA digital I/O interface card provides 8 optically isolated inputs and 8 Reed relay outputs. The inputs protect the PC and other sensitive equipment... | |
| Optimized for sensing 24V, the 3730H PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from... | |
| Optimized for sensing 24V, the 8012SH PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The... | |
| Optimized for sensing up to 24V inputs, the 8004H PCI digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the computer equipment from... | |
| Optimized for sensing up to 24V inputs, the 8006He PCI Express digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6511 analog expansion board is specifically designed to interface RTDs (Resistance... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6512 analog expansion board is specifically designed to interface inexpensive thermocouples. | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6520 expansion board adds eight 4-20 mA current loop transmitter outputs... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8510 expansion board adds 16 channels of isolated digital inputs designed... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8511 expansion board adds 16 channels of isolated digital inputs rated... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8512 expansion board adds 16 isolated digital inputs and four Form... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8520 expansion board adds 16 isolated relay outputs rated for 5-250... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 8521 expansion board adds 8 isolated relay outputs rated for 5-250... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The 6510 provides eight general purpose 16-bit A/D channels that can be... | |
| SeaRAQ™ I/O expansion modules provide unprecedented expansion capabilities for the Sealevel Relio R3 and Relio R4 industrial computers. The SeaRAQ 6513 provides eight general purpose 16-bit A/D channels. Each channel... | |
| The 3093 ISA digital I/O interface card provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground... | |
| The 3094 ISA digital I/O interface provides 16 optically isolated inputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop current that can be generated... | |
| The 3095 ISA digital I/O interface provides 16 reed relay outputs provide high quality, long life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited... | |
| The 3096 ISA digital I/O interface card provides 8 optically isolated inputs and 8 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground... | |
| The 3098 ISA digital I/O interface relay output adapter provides four banks of eight switched Reed relays. The card’s DB-37 connector brings out the A-side of all relays while the... | |
| The 3701 PC/104 digital I/O interface module is designed around an ASIC emulating two 8255 chips, each providing 24 I/O lines. The board has a DIP switch for flexible I/O... | |
| The 3710 PC/104 digital I/O interface utilizes 16 Reed relay outputs providing high quality, long-life, low current (10 Watt maximum), dry contact switch closures. Reed relays are well suited for... | |
| The 3720 PC/104 digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense both AC... | |
| The 3730 PC/104 digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop... | |
| The 4030 ISA digital I/O interface is designed around two 8255 chips, each providing 24 I/O lines. The board has a Dip-switch for flexible I/O addressing, IRQ jumpers for interrupts... | |
| The 8003e PCI Express digital I/O interface provides 16 Reed relay outputs. The outputs provide high quality, long-life, dry contact switch closures suitable for low-current applications up to 10VA. Reed... | |
| The 8004 PCI digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The inputs protect the PC and other sensitive equipment from spikes and ground loop... | |
| The 8004e PCI Express digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The isolated inputs protect the PC and other sensitive equipment from the voltage... | |
| The 8004He PCI Express digital I/O interface provides 16 optically isolated inputs and 16 Reed relay outputs. The isolated inputs protect the PC and other sensitive equipment from the voltage... | |
| The 8005 digital I/O interface provides 48 channels of buffered drive digital I/O emulating 8255 mode zero, which can be utilized for PC based control and automation of equipment including... | |
| The 8006e PCI Express digital I/O interface provides 16 optically isolated inputs for connection to devices including sensors, switches, push buttons, and other user inputs. The inputs can sense both... | |
| The 8012 Low Profile PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are... | |
| The 8012e Low Profile PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical... | |
| The 8012eS PCI Express digital interface provides eight optically isolated inputs and eight Reed relay outputs (SPST). The isolated inputs are non-polarized and rated for 3-30 VDC. Optical isolation protects... | |
| The 8012S PCI digital interface provides eight Reed relay outputs (SPST) and eight optically isolated inputs. Reed relays are well suited for low current applications. The relays are normally open,... | |
| The 8018 Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation... | |
| The 8018S Low Profile PCI digital I/O interface provides 24 channels of buffered drive digital I/O emulating 8255 mode zero. The board can be utilized for PC-based control and automation... | |
| The 8224 provides 32 SPST Form A dry contact Reed relays for PC-based control and automation of equipment via an available USB port. Reed relays provide long-life switch closures well... | |
| The 8225 provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. | |
| The DB109 has a DB-9 female connector that plugs directly into any standard DB-9 RS-232 serial port and converts it to an RJ45 connection. The DB109 is designed to easily... | |
| The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O... | |
| The DB111 has a DB-9 female connector that plugs directly into any Sealevel DB-9 RS-485 serial port and converts it to an RJ45 connection. The DB111 is designed to easily... | |
| The Sea/O-520W provides a wireless network connection to eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer... | |
| The SeaConnect 370C is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a... | |
| The SeaConnect 370W is an Industrial Internet of Things (IIoT) edge device that allows you to remotely monitor and control the status of real-world I/O processes. The module features a... | |
| The SeaI/O-410M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch... | |
| The SeaI/O-410M-OEM is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch... | |
| The SeaI/O-410N adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N connects easily... | |
| The SeaI/O-410N-OEM adds 16 optically isolated inputs and 16 Reed relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-410N-OEM connects easily... | |
| The SeaI/O-410S is a RS-232 Modbus RTU interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch... | |
| The SeaI/O-410S-OEM is a RS-232 Modbus RTU interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch... | |
| The SeaI/O-410W is a wireless interface to 16 optically isolated inputs and 16 Reed relay outputs. Inputs can range from 5-30VDC, while the Reed relays provide long-life switch closures well... | |
| The SeaI/O-420N adds 16 optically isolated inputs and 8 Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-420N connects... | |
| The SeaI/O-420N-OEM adds 16 optically isolated inputs and 8 Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-420N-OEM connects... | |
| The SeaI/O-430N adds 32 optically isolated inputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-430N connects easily using an RS-485 input. Cabling... | |
| The SeaI/O-430N-OEM adds 32 optically isolated inputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-430N-OEM connects easily using an RS-485 input. Cabling... | |
| The SeaI/O-440E provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and... | |
| The SeaI/O-440E-OEM provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and... | |
| The SeaI/O-440M provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Connection... | |
| The SeaI/O-440M-OEM provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Connection... | |
| The SeaI/O-440N adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. | |
| The SeaI/O-440N-OEM adds 32 Reed relay outputs to your SeaI/O network. Reed relays offer long life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. | |
| The SeaI/O-440S provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Connection... | |
| The SeaI/O-440S-OEM provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA. Connection... | |
| The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and... | |
| The SeaI/O-440U-OEM provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and... | |
| The SeaI/O-440W provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and... | |
| The SeaI/O-450E provides 16 SPDT Form C relays. Connection to the host device is made via Ethernet 10/100BaseT connection. The SeaI/O-450E is powered from your 9-30VDC source, or select from... | |
| The SeaI/O-450E-OEM provides 16 SPDT Form C relays. Connection to the host device is made via Ethernet 10/100BaseT connection. The SeaI/O-450E-OEM is powered from your 9-30VDC source, or select from... | |
| The SeaI/O-450M provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485... | |
| The SeaI/O-450M-OEM provides 16 SPDT Form C relays. Each relay output is rated for switching up to 60VDC @ 2A. Connection to the host device is made via an RS-485... | |
| The SeaI/O-450S provides 16 SPDT Form C relays. Connection to the host device is made via an RS-232 connection. The SeaI/O-450S is powered from your 9-30VDC source, or select from... | |
| The SeaI/O-450S-OEM provides 16 SPDT Form C relays. Connection to the host device is made via an RS-232 connection. The SeaI/O-450S-OEM is powered from your 9-30VDC source, or select from... | |
| The SeaI/O-450U provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. | |
| The SeaI/O-450U-OEM provides 16 SPDT Form C relays that can be easily controlled from your computer’s USB port. Each relay output is rated for switching up to 60VDC @ 2A. | |
| The SeaI/O-450W provides 16 SPDT Form C relays. Connection to the host device is made via a wireless network connection. The SeaI/O-450W is powered from your 9-30VDC source, or select... | |
| The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-462E-OEM Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-462M is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462M-OEM is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N connects easily using an... | |
| The SeaI/O-462N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-462N-OEM connects easily using an... | |
| The SeaI/O-462S is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462S-OEM is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-462W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-463E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-463E-OEM Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-463M is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-463M-OEM is an RS-485 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-463N adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N connects easily using an... | |
| The SeaI/O-463N-OEM adds 96 channels of buffered drive digital I/O to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-463N-OEM connects easily using an... | |
| The SeaI/O-463S is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-463S-OEM is an RS-232 Modbus RTU interface module providing 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports,... | |
| The SeaI/O-463W wireless to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each... | |
| The SeaI/O-470N adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all... | |
| The SeaI/O-470N-OEM adds eight differential or 16 single-ended 12-bit inputs, two 12-bit D/A output channels, eight optically isolated inputs, and eight open-collector outputs to your SeaI/O network. Compatible with all... | |
| The SeaI/O-520E provides eight optically isolated inputs and eight high-current Form C relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from... | |
| The SeaI/O-520E-OEM provides eight optically isolated inputs and eight high-current Form c relay outputs. Inputs can range from 5-30VDC and optical isolation protects the computer and other sensitive equipment from... | |
| The SeaI/O-520N adds 8 optically isolated inputs and 8 high-current Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-520N... | |
| The SeaI/O-520N-OEM adds 8 optically isolated inputs and 8 high-current Form C relay outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-520N-OEM... | |
| The SeaI/O-530M is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking... | |
| The SeaI/O-530M-OEM is an RS-485 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking... | |
| The SeaI/O-530N adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N connects easily using... | |
| The SeaI/O-530N-OEM adds 16 optically isolated inputs and 16 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-530N-OEM connects easily using... | |
| The SeaI/O-530S is a RS-232 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking... | |
| The SeaI/O-530S-OEM is a RS-232 Modbus RTU interface to 16 optically isolated inputs and 16 open-collector outputs. Inputs can range from 5-30VDC, while the open-collector outputs provide high current sinking... | |
| The SeaI/O-540M is an RS-485 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... | |
| The SeaI/O-540M-OEM is an RS-485 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... | |
| The SeaI/O-540N adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N connects easily using an RS-485 input. Cabling is... | |
| The SeaI/O-540N-OEM adds 32 open-collector outputs to your SeaI/O network. Compatible with all SeaI/O base units (Ethernet, USB, RS-485, RS-232), the SeaI/O-540N-OEM connects easily using an RS-485 input. Cabling is... | |
| The SeaI/O-540S is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... | |
| The SeaI/O-540S-OEM is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a... | |
| The SeaI/O-570E, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570E-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570M, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570M-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570N, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. | |
| The SeaI/O-570N-OEM, designed using the Linear Technology LTC1867 A/D chip, adds eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs to your SeaI/O network. | |
| The SeaI/O-570S, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570S-OEM, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaI/O-570W, designed using the Linear Technology LTC1867 A/D chip, provides eight single-ended 16-bit analog inputs, eight optically isolated inputs and eight Form C relay outputs. The A/D inputs are... | |
| The SeaISO™ ISO-1 single-port, inline USB isolator offers a simple method of protecting host and field equipment from damaging transients and surges commonly found in commercial, industrial and medical environments. | |
| The TA02 module fully simulates the operation and load characteristics of relays and isolated I/O. An LED block is included for each group of 8 bits. An LED corresponding to... |