Sealevel Systems, Inc. RS-232 Modbus RTU to 32 Open-Collector Outputs 540S-OEM

Description
The SeaI/O-540S-OEM is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-540S-OEM is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
RS-232 Modbus RTU to 32 Open-Collector Outputs - 540S-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
RS-232 Modbus RTU to 32 Open-Collector Outputs
540S-OEM
RS-232 Modbus RTU to 32 Open-Collector Outputs 540S-OEM
The SeaI/O-540S-OEM is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks. The SeaI/O-540S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-540S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-540S-OEM is a RS-232 Modbus RTU interface to 32 open-collector outputs. The open-collector outputs provide high current sinking over a large operating voltage. Each open-collector output circuit includes a flyback diode for protection when interfacing highly inductive loads, such as DC motors. Outputs are grouped in eight-bit ports which share high and low voltage contacts via 3.5mm terminal blocks.

The SeaI/O-540S-OEM is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-540S-OEM using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 540S-OEM
Product Name RS-232 Modbus RTU to 32 Open-Collector Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Input Module - JAMSC-B2603 - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor Backpanel
Outputs Analog Voltage Output
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details