Sealevel Systems, Inc. Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Terminal Block – IDC40 to (4) DB9 Male Connectors, for 354x Multi-Port Interface Adapters. | |
| The TB-SC04-10 includes ten 4-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SC05-10 includes ten 5-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SC06-10 includes ten 6-position screw terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The elevator-style clamping mechanism accepts wire... | |
| The TB-SP04-10 includes ten 4-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB-SP05-10 includes ten 5-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB-SP06-10 includes ten 6-position spring clamp terminal blocks with 3.5mm centerline spacing. The removable terminal blocks are keyed to prevent being inserted upside down. The lever-style clamping mechanism requires... | |
| The TB02 terminal block can be used to break out serial and digital DB37 connectors to screw terminals for easy field wiring. The terminal block was designed with both DB37... | |
| The TB04 terminal block can be used to break out serial and digital DB25 connectors to 25 screw terminals. The TB04 makes it easy to field wire RS-422 and RS-485... | |
| The TB05 terminal block breaks out a DB9 connector to 9 screw terminals to simplify field wiring of serial connections. It is ideal for RS-422 and RS-485 networks, yet it... | |
| The TB06 terminal block includes dual right-angle DB-9 female connectors to 18 screw terminals (two groups of 9 screw terminals). Useful for breaking out serial and digital I/O signals and... | |
| The TB07 allows you to break out digital TTL signals, +5 volts, and ground to screw terminals for easy field connection of switches, discrete solid state relays, sensors, etc.The TB07... | |
| The TB08, designed for use with the Sealevel 8011, simplifies field wiring of 8 optically isolated inputs and 8 Form C relay outputs. The terminal block has an HD44 male... | |
| The TB34 terminal block adapter offers a simple solution for connecting RS-422 and RS-485 field wiring to a serial port. The terminal block is compatible with 2-wire and 4-wire RS-485... | |
| The TB43 terminal block adapter offers an easy way to add screw terminals to any device powered by a 2.1 mm barrel connector. Compatible Sealevel devices include SeaLINK Ethernet Serial... | |
| The TBRJ45 terminal block can be used to easily convert field wiring to an RJ45 connection. There are eight screw terminals that correspond to the eight RJ45 wires plus a... |