Sealevel Systems, Inc. PC/104 A/D Interface with 16 Digital (TTL) I/O 3810

Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3810 provides eight single-ended 12-bit inputs. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate.
Description
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3810 provides eight single-ended 12-bit inputs. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate.

Suppliers

Company
Product
Description
Supplier Links
PC/104 A/D Interface with 16 Digital (TTL) I/O - 3810 - Sealevel Systems, Inc.
Liberty, SC, USA
PC/104 A/D Interface with 16 Digital (TTL) I/O
3810
PC/104 A/D Interface with 16 Digital (TTL) I/O 3810
THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES. Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information. Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3810 provides eight single-ended 12-bit inputs. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate.

THIS PRODUCT IS OBSOLETE DUE TO LACK OF COMPONENT AVAILABILITY. PLEASE CONTACT YOUR SALES REPRESENTATIVE FOR FURTHER INFORMATION AND NEW PRODUCT ALTERNATIVES.

Sealevel will support legacy products through technical and warranty support, software drivers and product manuals. Please contact Sales for further information.

Designed using the Maxim MAX197 successive approximation-type A/D chip, the 3810 provides eight single-ended 12-bit inputs. The A/D inputs are software selectable for 0-5V, 0-10V, +/-5V, and +/-10V ranges and can be configured via hardware for measuring 4-20mA current loop. The inputs feature 5MHz bandwidth track/hold and 100K bps throughput rate.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 3810
Product Name PC/104 A/D Interface with 16 Digital (TTL) I/O
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data