Sealevel Systems, Inc. USB to 4 Reed Relay Outputs Digital Interface Adapter 8114-OEM

Description
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-OEM. The Reed relays provide long-life switch closures well suited to low current devices and each relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.
Description
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-OEM. The Reed relays provide long-life switch closures well suited to low current devices and each relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Suppliers

Company
Product
Description
Supplier Links
USB to 4 Reed Relay Outputs Digital Interface Adapter - 8114-OEM - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 4 Reed Relay Outputs Digital Interface Adapter
8114-OEM
USB to 4 Reed Relay Outputs Digital Interface Adapter 8114-OEM
Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-OEM. The Reed relays provide long-life switch closures well suited to low current devices and each relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks. The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems. The 8114-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Control and monitor four dry-contact Reed relay outputs via an internal USB connection with the 8114-OEM. The Reed relays provide long-life switch closures well suited to low current devices and each relay has a discrete common. Status LEDS display I/O activity and field wiring is simplified via 3.5mm removable terminal blocks.

The SeaMAX software suite supports the SeaDAC Lite family and is designed to work with third party applications via the SeaMAX API. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Windows and Linux operating systems.

The 8114-OEM is USB bus powered, so no external power supply is needed. A 2mm 4-pin Molex vertical header provides an internal USB connection to your host system. Standard operating temperature range of SeaDAC modules is 0C to +70C and extended temperature range (-40C to +85C) is optional.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 8114-OEM
Product Name USB to 4 Reed Relay Outputs Digital Interface Adapter
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Smart Sensor Climate Digital - CSS 014 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Modular Sensors Network - SMARTNET™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
6-ch Input Module LAN-XI 51.2kHz - -3050-A-060-R - Hottinger Brüel & Kjær A/S
Specs
Data Acquisition Input Module
Form Factor Frame
Host Connection TCP/IP
View Details