Sealevel Systems, Inc. USB to 32 Reed Relay Outputs 440U

Description
The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via your computer’s USB port. The SeaI/O-440U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-440U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via your computer’s USB port. The SeaI/O-440U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-440U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
USB to 32 Reed Relay Outputs - 440U - Sealevel Systems, Inc.
Liberty, SC, USA
USB to 32 Reed Relay Outputs
440U
USB to 32 Reed Relay Outputs 440U
The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via your computer’s USB port. The SeaI/O-440U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-440U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. The SeaI/O-440U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-440U provides 32 SPST Form A dry contact Reed relays. Reed relays offer long-life performance and fast response time. Each relay can switch up to 60VDC @ 500mA, and removable 3.5MM screw terminals make wiring easy. Connection to the host device is made via your computer’s USB port. The SeaI/O-440U is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-440U using industry standard Modbus RTU protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

The SeaI/O-440U integrates Sealevel’s SeaLATCH locking USB port, which is fully compatible with standard USB cables. When used with the included USB cable with a SeaLATCH USB type B connector, the metal thumbscrew provides a secure connection to the device and prevents accidental cable disconnection.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 440U
Product Name USB to 32 Reed Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog Front End (AFE) - AFE5808AZCF - Lingto Electronic Limited
Specs
Digital I/O Channels 8 #
Resolution 14 bits
View Details
USB Data Acquisition System - EASY BOX™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Host Connection USB
View Details
 - Analog Output Boards for Laureate™ Meters, Counters & Timers - Laurel Electronics LLC
Specs
Data Acquisition Output Module
View Details