Sealevel Systems, Inc. Ethernet Modbus TCP to 96 Channel TTL Digital Interface 462E

Description
The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462E makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 connector to two industry standard 50-pin IDC connectors. The SeaI/O-462E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462E makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 connector to two industry standard 50-pin IDC connectors. The SeaI/O-462E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Ethernet Modbus TCP to 96 Channel TTL Digital Interface - 462E - Sealevel Systems, Inc.
Liberty, SC, USA
Ethernet Modbus TCP to 96 Channel TTL Digital Interface
462E
Ethernet Modbus TCP to 96 Channel TTL Digital Interface 462E
The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems. The SeaI/O-462E makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 connector to two industry standard 50-pin IDC connectors. The SeaI/O-462E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-462E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-462E Ethernet to digital I/O interface module provides 96 channels of buffered drive digital I/O. The interface module addresses the 96 channels of I/O as 12 eight-bit ports, each programmable as input or output. Connect up to four industry standard relay racks for PC based control and automation of equipment including sensors, switches, security control systems, and other industrial automation systems.

The SeaI/O-462E makes the I/O available via dual DB-78 female connectors. For easy connection to relay racks, Sealevel offers a six-foot cable (Item# CA237) that terminates each DB-78 connector to two industry standard 50-pin IDC connectors. The SeaI/O-462E is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-462E using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 462E
Product Name Ethernet Modbus TCP to 96 Channel TTL Digital Interface
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

Memocon-SC 100V AC Input Module - JAMSC-B1051B - Classic Automation LLC
Yaskawa America, Inc. - Motion Division
Specs
Data Acquisition Input/Output Module
View Details
Analog Input Module; RTD/Potentiometer, 3-wire, Type Pt and Ni, 6-ch - MAQ20-RTD31 - Dataforth Corporation
Specs
Data Acquisition Input Module
Form Factor DIN Rail
User Interface None
View Details
Distributed Data Acquisition System - GAGEPOD™ - Marposs Corp
Specs
Data Acquisition DAQ Instrument
Form Factor DIN Rail
Host Connection USB; Ethernet
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details