Sealevel Systems, Inc. Wi-Fi 802.11b/g Modbus TCP to 16 Form C Relay Outputs 450W

Description
The SeaI/O-450W provides 16 SPDT Form C relays. Connection to the host device is made via a wireless network connection. The SeaI/O-450W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450w over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.
Description
The SeaI/O-450W provides 16 SPDT Form C relays. Connection to the host device is made via a wireless network connection. The SeaI/O-450W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450w over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Suppliers

Company
Product
Description
Supplier Links
Wi-Fi 802.11b/g Modbus TCP to 16 Form C Relay Outputs - 450W - Sealevel Systems, Inc.
Liberty, SC, USA
Wi-Fi 802.11b/g Modbus TCP to 16 Form C Relay Outputs
450W
Wi-Fi 802.11b/g Modbus TCP to 16 Form C Relay Outputs 450W
The SeaI/O-450W provides 16 SPDT Form C relays. Connection to the host device is made via a wireless network connection. The SeaI/O-450W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options. Communicate with the SeaI/O-450w over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards. The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development. Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors. Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

The SeaI/O-450W provides 16 SPDT Form C relays. Connection to the host device is made via a wireless network connection. The SeaI/O-450W is powered from your 9-30VDC source, or select from a variety of Sealevel power supply options.

Communicate with the SeaI/O-450w over Wi-Fi (802.11b and 802.11g) networks using industry standard Modbus TCP protocol or use the Sealevel SeaMAX API software libraries from your application program. Sealevel’s SeaMAX software drivers and utilities make installation and operation easy using Microsoft Windows and Linux operating systems. Security features include WEP and the latest WPA-TKIP and WPA2-AES encryption standards.

The Sealevel Modbus Connect app for iOS allows you to access the registers, coils and discrete I/O of your Sealevel Modbus devices and is available on the App Store. Use the app to remotely access I/O in the field or for testing and troubleshooting during application development.

Expand your I/O network with SeaI/O N-series products. SeaI/O modules are available with Reed and Form C relays, optically isolated inputs, TTL interfaces, A/D and D/A functionality. Up to 246 additional expansion modules can be added using convenient pass-through connectors.

Get a jumpstart on your digital I/O development with The Digital I/O Handbook that will provide helpful information that you will use again and again. Check out Chapter 1 for an overview of logic principles.

Supplier's Site

Technical Specifications

  Sealevel Systems, Inc.
Product Category Data Acquisition
Product Number 450W
Product Name Wi-Fi 802.11b/g Modbus TCP to 16 Form C Relay Outputs
Data Acquisition Input/Output Module
Unlock Full Specs
to access all available technical data

Similar Products

DR Series Input Modules - DR-IDC24A - Sensata Technologies
Specs
Data Acquisition Input Module
Outputs Capacitance
DC Voltage 30
View Details
CP-E16-M12x2 Input module - 18206 - Classic Automation LLC
Specs
Data Acquisition Input/Output Module
View Details
Data Acquisition (DAQ) - 2084-PCI-1712-AE-ND - DigiKey
Specs
Outputs Analog Voltage Output
Resolution 12 bits
DC Voltage 10V
View Details